Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Shell Plating Material | Tin |
---|---|
Shell Plating Finish | Bright |
Shell Material | Steel |
Bracket Plating Material | Nickel over Copper |
Post Plating Material | Tin over Nickel |
Bracket Material | Zinc |
Number of Positions | 40 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Rails |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole - Solder |
Mating Connector Lock Type | Latch |
Mating Retention | With |
Boardlock Plating Material | Tin over Nickel |
Boardlock Material | Copper Alloy |
Mating Connector Lock | With |
Mounting Hole Diameter | 2.77mm |
Mating Retention Type | Latch |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 11 |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Sealable | No |
Connector Type | Connector Assembly |
Shell Type | Full Metal Shell |
Product Type | Connector |
Shielded | Yes |
Row-to-Row Spacing | .1 in, 2.54 mm |
Profile | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post Length | 2.54mm, .1in |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
40 50SR R/A RCPT ASSY,LEAD FREE Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 40 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 40 1.27 mm | D-Sub Receptacle Assembly: Right Angle & 1.27Mm | Part Number: 1761028-2 | Internal Number: 1761028-2 | TE Connectivity | TE Store |
40 50Sr R/A Rcpt Assy,lead Free |Amp Te Connectivity 1761028-2 | Newark Electronics |
Conn D-Subminiature SKT 40 POS 2.54mm Solder RA Thru-Hole 40 Terminal 1 Port Tube | Avnet America |
Where can I find additional details, specifications and documents for a 1761028-2?
Additional datasheets, footprints and schematics for 1761028-2 are listed on our Part Details page. You can also find images and similar parts to 1761028-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761028-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761028-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761028-2 fall under?
The 1761028-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761028-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761028-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761028-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761028-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1761028-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761028-2 often in real-time on the comparison pages.
What if I can't find stock of 1761028-2?
You can fill out our help required form which you can use to request a quote for 1761028-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.