Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.97
Thread Length | .347in, 8.81mm |
---|---|
Screw & Hole Thread Size | 4-40 UNC (Male), 2-56 UNC (Female) |
Screw Length | 14.27mm, .562in |
Screwlock Style | Screwlock Only |
Packaging Method | Individual Kit, Bag |
Packaging Quantity | 1 |
Accessory Type | Female Screwlocks |
Product Type | Accessory |
50SR SCREWLOCK KIT,FEMALE Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 749087-4 | Internal Number: 749087-4 | TE Connectivity | TE Store |
AMP .050 Female screwlock 4-40 UNC | RS |
Female Screw Lock Kit, #4-40 | Newark Electronics |
Connector Accessories Female Screw Lock Kit Stainless Steel Individual | Avnet America |
50SR SCREWLOCK KIT, FEMALE, D-Sub Locking and Mounting | TE Connectivity 749087-4 | RS Americas |
FEMALE SCREWLOCK, 8.81MM, 4-40 | Farnell |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE 0.050 Series |
---|---|
Screw Length | 8.81mm |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Accessory Type | Female Screw Lock |
For Use With | AMPLIMITE D Subminiature Connectors |
Where can I find additional details, specifications and documents for a 749087-4?
Additional datasheets, footprints and schematics for 749087-4 are listed on our Part Details page. You can also find images and similar parts to 749087-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749087-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749087-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749087-4 fall under?
The 749087-4 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 749087-4 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749087-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 749087-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749087-4 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 749087-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749087-4 often in real-time on the comparison pages.
What if I can't find stock of 749087-4?
You can fill out our help required form which you can use to request a quote for 749087-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.