Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 406506766 |
Prices starting from US$1.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.28
|
500
in stock
|
Buy Now | |
TE Store
from US$2.71
|
2,577
in stock
|
Buy Now | |
Rapid Electronics
from US$2.68
|
1,296
in stock
|
Buy Now | |
Distrelec
from US$3.64
|
1,174
in stock
|
Buy Now | |
RS Americas
from US$1.51
|
1,077
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
1,060
in stock
|
Buy Now | |
element14
from US$3.05
|
332
in stock
|
Buy Now | |
Farnell
from US$2.43
|
332
in stock
|
Buy Now | |
Chip One Stop
from US$2.70
|
122
in stock
|
Buy Now | |
Heilind Electronics
from US$2.52
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.52
|
1
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,028
in stock
|
Buy Now | |
Future Electronics
from US$2.00
|
-
|
Buy Now | |
Avnet America
from US$2.10
|
-
|
Buy Now | |
Avnet Asia
from US$2.29
|
-
|
Buy Now | |
Boersig
from US$2.77
|
-
|
Buy Now |
Thread Length | .355in, 9.02mm |
---|---|
Screw & Hole Thread Size | 4-40 UNC (Male), 2-56 UNC (Female) |
Screw Length | 14.27mm, .562in |
Screwlock Style | Screwlock Only |
Packaging Method | Individual Kit, Bag |
Packaging Quantity | 1 |
Accessory Type | Female Screwlocks |
Product Type | Accessory |
50SR SCREWLOCK KIT,FEMALE Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 749087-1 | Internal Number: 749087-1 | Alias Number: 406506766 | TE Connectivity | TE Store |
D-Sub Tools&Hardware SCREWLOCK KIT female | Rapid Electronics |
TE Connectivity - AMP D-SubLock&Mount50SR SCREWLOCK KITFEMALE | Distrelec |
Screwlock Amplimite Female 4-40 UNC Stainless Steel Steel Steel | TE Connectivity 749087-1 | RS Americas |
Screwlock, Kit, 4-40, 14.27Mm | Newark Electronics |
AMPLIMITE .050 screwlock kit 4-40,9.02mm | RS |
SCREWLOCK, KIT, 4-40, 14.27MM | element14 |
50SR SCREWLOCK KITFEMALE | Heilind Electronics |
Connector Accessories Female Screw Lock Kit Stainless Steel Individual | Avnet Abacus |
AMPLIMITE 0.050 Series Female Screwlock Kit | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Screwlock |
---|---|
For Use With | D Sub |
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 UNC |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Screw Length | 14.27mm |
Where can I find additional details, specifications and documents for a 749087-1?
Additional datasheets, footprints and schematics for 749087-1 are listed on our Part Details page. You can also find images and similar parts to 749087-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749087-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749087-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749087-1 fall under?
The 749087-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 749087-1 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749087-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 749087-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749087-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, RS Americas and Newark Electronics have stock available or on a lead time for 749087-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749087-1 often in real-time on the comparison pages.
What if I can't find stock of 749087-1?
You can fill out our help required form which you can use to request a quote for 749087-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.