Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Current Rating (Max) | 1A |
---|---|
Connector Mounting Type | Panel |
Circuit Application | Signal |
Sealable | No |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
50SR SCREWLOCK KIT,BULK,FEMAL Connector Hardware Accessory Type: Screwlock Kit Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Operating Temperature Range: -55 – 105 °C Operating Temperature Range: -67 – 221 °F Screwlock Kit 221 °F | Connector Hardware | Part Number: 786585-3 | Internal Number: 786585-3 | TE Connectivity | TE Store |
50Sr Screwlock Kit,bulk,femal |Amp Te Connectivity 786585-3 | Newark Electronics |
Connector Accessories F Screw Lock Kit Stainless Steel Zinc Plating Black Bulk | Avnet America |
50SR SCREWLOCK KIT, BULK, FEMAL, D-Sub Backshells and Clamps | TE Connectivity 786585-3 | RS Americas |
Where can I find additional details, specifications and documents for a 786585-3?
Additional datasheets, footprints and schematics for 786585-3 are listed on our Part Details page. You can also find images and similar parts to 786585-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 786585-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 786585-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 786585-3 fall under?
The 786585-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 786585-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 786585-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 786585-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 786585-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for 786585-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 786585-3 often in real-time on the comparison pages.
What if I can't find stock of 786585-3?
You can fill out our help required form which you can use to request a quote for 786585-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.