Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$1.93
|
No stock
|
Buy Now | |
TE Store
from US$2.73
|
2,090
in stock
|
Buy Now | |
Farnell
from US$2.24
|
1,773
in stock
|
Buy Now | |
element14
from US$3.57
|
1,523
in stock
|
Buy Now | |
TTI Europe
from US$1.96
|
838
in stock
|
Buy Now | |
RS
from US$2.64
|
365
in stock
|
Buy Now | |
Rapid Electronics
from US$3.08
|
48
in stock
|
Buy Now | |
Distrelec
from US$3.36
|
48
in stock
|
Buy Now | |
RS Americas
from US$2.38
|
20
in stock
|
Buy Now | |
Avnet America
-
|
90
in stock
|
Buy Now | |
Heilind Electronics
-
|
1
in stock
|
Buy Now | |
Heilind Electronics Asia
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2.62
|
-
|
Buy Now | |
Boersig
from US$2.34
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Thread Length | .173in, 4.39mm |
---|---|
Screw Length | .38in, 9.65mm |
Screw & Hole Thread Size | 4-40 UNC (Male), 2-56 UNC (Female) |
Screwlock Style | Screwlock Only |
Packaging Quantity | 1 |
Packaging Method | Individual Kit, Bag |
Product Type | Accessory |
Accessory Type | Female Screwlocks |
50SR SCREWLOCK KIT,FEMALE Connector Hardware Accessory Type: Female Screwlock Hardware Accessory Function: Latching, Locking & Retention Female Screwlock Latching, Locking & Retention | Connector Hardware | Part Number: 749087-2 | Internal Number: 749087-2 | TE Connectivity | TE Store |
FEMALE SCREW LOCK KIT, #2-56, 4.39MM | Farnell |
50SR SCREWLOCK KIT FEMALE | TTI Europe |
AMPLIMITE .050 screwlock kit 4-40,4.39mm | RS |
D-Sub Tools&Hardware 50SR SCREWLOCK KIT 2 | Rapid Electronics |
TE Connectivity - AMP D-SubLock&Mount50SR SCREWLOCK KITFEMALE | Distrelec |
Screwlock Kit, Female Screwlocks, 9.65mm, AMPLIMITE 0.50 Series | TE Connectivity 749087-2 | RS Americas |
Connector Accessories Female Screw Lock Kit Stainless Steel Individual | Avnet America |
Female Screw Lock Kit, #2-56 | Newark Electronics |
AMPLIMITE 0.050 Series Female Screwlock Kit | Future Electronics |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE 0.050 Series |
---|---|
Screw Length | 4.39mm |
Thread Size - Metric | - |
Thread Size - Imperial | 2-56 |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 749087-2?
Additional datasheets, footprints and schematics for 749087-2 are listed on our Part Details page. You can also find images and similar parts to 749087-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 749087-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 749087-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 749087-2 fall under?
The 749087-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Locking & Mounting.
Can I view similar or alternative parts?
You can view similar parts to 749087-2 when available in the D-Sub Locking & Mounting range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 749087-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 749087-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 749087-2 have stock available?
Authorised distributors including TE Store, Farnell, element14, TTI Europe and RS have stock available or on a lead time for 749087-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 749087-2 often in real-time on the comparison pages.
What if I can't find stock of 749087-2?
You can fill out our help required form which you can use to request a quote for 749087-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.