749087-3

Connectors

> D-Shaped Connectors

> D-Sub Accessories

> D-Sub Locking & Mounting

distributor space
Organise Price Comparison Results by
Distributor Statistics for 749087-3
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 749087-3
Details for TE Store
749087-3
50SR SCREWLOCK KIT,FEMALE Accessory Type:Female Screwlocks
Buy Directly from TE Store (1103 in Stock)
$2.1500 per unit
Series Information for 749087-3 - TE Connectivity
  • Status: Active
  • Product Code: 4639
  • Global Product Line: 022
  • GPL Description: Data and Devices

Description

50SR SCREWLOCK KIT,FEMALE

Specifications

Thread Length:
4.39mm, .173in
Screw Length:
.38in, 9.65mm
Screw & Hole Thread Size:
2-56 UNC (Female), 4-40 UNC (Male)
Screwlock Style:
Screwlock Only
Packaging Method:
Bag
Packaging Quantity:
500
Accessory Type:
Female Screwlocks
Product Type:
Accessory

Compatibility

  • Compatible Parts: 786155-7, 1-749656-1, 1-749656-2, 1761028-2, 1761028-3, 1761028-4, 1761028-5, 5749069-1, 5749069-2, 5749069-4, 5749069-5, 5749069-7, 5749069-8, 5749069-9, 5749721-3, 5749721-5, 5749721-7, 5786155-5, 5786155-7, 5786554-1, 5786554-2, 5786554-5, 5786554-7, 5786554-9, 5786556-5, 6364289-1, 1-5786554-0, 5787082-3, 5787082-5, 5787082-7, 5787082-9, 5787190-5, 5787190-7, 6-749656-0, 5-786862-5, 6-786862-5
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
50SR SCREWLOCK KIT,FEMALE ROHS COMPLIANT: YES
Avnet America
Connector Accessories Screw Lock Female Stainless Steel
Allied Electronics, Inc
SOLIS SP SPD22-16COM22-18MIL1127
Avnet Europe
Connector Accessories Screw Lock Female Stainless Steel
TE Store
50SR SCREWLOCK KIT,FEMALE Accessory Type:Female Screwlocks;Screw Length:.38 in;Screw Length:9.65 mm Female Screwlocks .38" 9.65 mm | D-Sub Locking & Mounting | TE Connectivity