Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.90
Distributor | Stock | ||
---|---|---|---|
RS
from US$15.51
|
272
in stock
|
Buy Now | |
Newark Electronics
from US$17.97
|
10,518
in stock
|
Buy Now | |
Rapid Electronics
from US$18.02
|
10,206
in stock
|
Buy Now | |
Chip One Stop
from US$13.90
|
10,206
in stock
|
Buy Now | |
Distrelec
from US$17.61
|
10,206
in stock
|
Buy Now | |
Farnell
from US$18.64
|
8,166
in stock
|
Buy Now | |
TE Store
from US$18.01
|
1,458
in stock
|
Buy Now | |
element14
from US$17.19
|
305
in stock
|
Buy Now | |
Future Electronics
from US$16.78
|
-
|
Buy Now | |
Avnet America
from US$15.84
|
-
|
Buy Now | |
RS Americas
from US$17.17
|
-
|
Buy Now | |
Avnet Asia
from US$18.23
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel over Copper |
---|---|
Post Plating Material | Tin |
Bracket Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Bracket Material | Zinc |
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
Number of Positions | 100 |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Housing Color | Black |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Mating Alignment | With |
PCB Mounting Style | Through Hole - Solder |
Mating Retention | With |
Mating Alignment Type | Rails |
PCB Mount Alignment | Without |
Mating Connector Lock | With |
PCB Mount Retention Type | Mounting Hole |
Mating Connector Lock Type | Latches |
Mounting Hole Diameter | .109in, 2.77mm |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 6 |
Product Type | Connector |
Profile | Standard |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector Type | Connector Assembly |
Sealable | No |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Termination Post Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
100 50Sr Vert Rcpt Assyy |Amp Te Connectivity 5749069-9 | Newark Electronics |
D-Sub Standard Connectors VERT RCPT ASSY 100 50SR | Rapid Electronics |
TE Connectivity 100 50SR VERT RCPT ASSYY Telecom and Datacom Connector 100 Contact(s) Female Straight Solder Terminal %232-56 Receptacle | Distrelec |
D SUB CONN, RCPT, 100POS, SOLDER | Farnell |
100 50SR VERT RCPT ASSYY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 100 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 100 1.27 mm | Amplimite D-Sub Receptacle Assembly: Vertical & 1.27Mm | Part Number: 5749069-9 | Internal Number: 5749069-9 | TE Connectivity | TE Store |
AMPLIMITE .050 d-sub PCB socket,100 way | RS |
100 Position Through Hole Contact Termination Type Vertical Mount Angle Rec. | Future Electronics |
Conn D-Subminiature SKT 100 POS 2.54mm Solder ST Thru-Hole 100 Terminal 1 Port | Avnet America |
Amplimite .050 III Series,100 Way Mount PCB D-sub Conn Socket,2.54mm Pitch | TE Connectivity 5749069-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5749069-9?
Additional datasheets, footprints and schematics for 5749069-9 are listed on our Part Details page. You can also find images and similar parts to 5749069-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749069-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749069-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749069-9 fall under?
The 5749069-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749069-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749069-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749069-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749069-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5749069-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749069-9 often in real-time on the comparison pages.
What if I can't find stock of 5749069-9?
You can fill out our help required form which you can use to request a quote for 5749069-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.