Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.65
|
No stock
|
Buy Now | |
Powell Electronics
from US$9.82
|
846
in stock
|
Buy Now | |
Newark Electronics
from US$9.57
|
630
in stock
|
Buy Now | |
Rapid Electronics
from US$7.51
|
630
in stock
|
Buy Now | |
Chip One Stop
from US$8.47
|
630
in stock
|
Buy Now | |
Avnet America
from US$7.54
|
-
|
Buy Now | |
TE Store
from US$13.92
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bracket Plating Material | Nickel over Copper |
---|---|
Post Plating Material | Tin over Nickel |
Shell Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Bracket Material | Zinc |
Number of Rows | 4 |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
端子の下地めっきの材料 | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Underplating Material | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | .125 – .2in, 3.18 – 5.08mm |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Polyphthalmide |
Zugelassene Standards | UL E28476, LR-86179-1 |
Approved Standards | UL E28476, LR-86179-1 |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Rails |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mating Alignment | With |
Mating Connector Lock Type | Latch |
Mating Retention | With |
Mounting Hole Diameter | .109in, 2.77mm |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Tube |
Row-to-Row Spacing | .075 |
Grounded | No |
Grounding Straps | Without |
Grounding Indents | Without |
Shielded | Yes |
Sealable | No |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Product Type | Connector |
Shell Type | Full Metal Shell |
Profile | Standard |
Connector Style | Receptacle |
Grounding Clips | Without |
Termination Post Length | 7.11mm, .28in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn 50 50Sr Vert Rcpt L R Act Pn |Amp Te Connectivity 5786556-5 | Newark Electronics |
D-Sub Standard Conn 50 50SR VERT RCPT L R ACT PN | Rapid Electronics |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature RCP 50 POS 2.54mm Press Fit ST Thru-Hole 50 Terminal 1 Port | Avnet America |
Special Order: 50 50SR VRT RCPT,L,R,ACT PIN N Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 50 1.27 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & 1.27Mm | Part Number: 5786556-5 | Internal Number: 5786556-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5786556-5?
Additional datasheets, footprints and schematics for 5786556-5 are listed on our Part Details page. You can also find images and similar parts to 5786556-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5786556-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5786556-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5786556-5 fall under?
The 5786556-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5786556-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5786556-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5786556-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5786556-5 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 5786556-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5786556-5 often in real-time on the comparison pages.
What if I can't find stock of 5786556-5?
You can fill out our help required form which you can use to request a quote for 5786556-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.