Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.94
|
299
in stock
|
Buy Now | |
Heilind Electronics
from US$9.04
|
610
in stock
|
Buy Now | |
Newark Electronics
from US$11.78
|
551
in stock
|
Buy Now | |
Chip One Stop
from US$7.06
|
551
in stock
|
Buy Now | |
Rapid Electronics
from US$6.75
|
545
in stock
|
Buy Now | |
Distrelec
from US$12.88
|
545
in stock
|
Buy Now | |
Farnell
from US$6.98
|
442
in stock
|
Buy Now | |
element14
from US$6.80
|
256
in stock
|
Buy Now | |
TE Store
from US$10.07
|
219
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.04
|
142
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$10.43
|
9
in stock
|
Buy Now | |
RS Americas
from US$7.16
|
1
in stock
|
Buy Now | |
Future Electronics
from US$7.13
|
-
|
Buy Now | |
Avnet America
from US$7.15
|
-
|
Buy Now | |
Boersig
from US$6.96
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plug Shell Material | Steel |
---|---|
Color | Black |
Shell Plating Material | Tin over Copper |
Plug Shell Plating Material | Tin-Nickel Alloy |
Cover Material | Thermoplastic |
Ribbon Cable Centerline Spacing | .025in |
Shell Material | Steel |
Preloaded | Yes |
Number of Rows | 2 |
Number of Positions | 50 |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Wire Size | .05 – .09mm², 30 – 28AWG |
Accepts Wire Insulation Diameter Range | .74 – .91mm, .029 – .036in |
Solid Wire Size | 30 – 28AWG, .05 – .1mm² |
Insulation Diameter (Max) | .91mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
Cover Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Connector Lock | Without |
Mounting Angle | None |
PCB Mount Retention Type | None |
Panel Mount Feature | Without |
Detent | With |
Circuit Application | Signal |
Comment | Plug connector requires backshell kit for complete assembly |
Packaging Quantity | 13 |
Packaging Method | Tube |
Connector Style | Plug |
Rails | With |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Cable-to-Board, Cable-to-Cable |
Wire/Cable Type | Round Jacketed Cable |
Shielded | Yes |
Sealable | No |
Product Type | Connector |
Termination Cover | Without |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Cover Type | Standard |
Termination Cover Method | Assembled |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn Cable Plug 50P W/Assembled |Amp Te Connectivity 5749111-4 | Newark Electronics |
D-Sub Standard Conn CABLE PLUG 50P w/assembled | Rapid Electronics |
TE Connectivity 50 50SR CABLE PLUG ASSY D-Sub Standard Connectors CABLE PLUG 50P w/assembled cvrs | Distrelec |
D SUB CONN, PLUG, 50POS, DD, IDC/IDT | Farnell |
AMPLIMITE .050 d-sub IDC plug, 50 pin | RS |
CONNECTOR, PLUG, IDC, 50WAY | element14 |
50 50SR CABLE PLUG ASSY Connector & Housing Type: Plug Solid Wire Size: 30 – 28 AWG Solid Wire Size: .05 – .1 mm² Shielded: Yes Connector System: Cable-to-Board Cable-to-Cable Plug 30 – 28 AWG .05 – .1 mm² | Idc D-Sub: Plug Assembly & Signal & 1.27 Mm | Part Number: 5749111-4 | Internal Number: 5749111-4 | TE Connectivity | TE Store |
Connector: wire-board | Transfer Multisort Elektronik |
Conn, D-Sub, Cable Plug, 50Pos, STR, III Series, IDC, 30-28AWG | TE Connectivity 5749111-4 | RS Americas |
AMPLIMITE .050 Series 50 Position Steel Shell Plug IDC Connector | Future Electronics |
Conn SCSI PL 50 POS 1.27mm IDT RA Cable Mount 50 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | DD |
Product Range | AMPLIMITE 0.050 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jun-2015) |
Connector Mounting | Cable Mount |
Connector Type | SCSI |
Contact Termination | IDC / IDT |
Where can I find additional details, specifications and documents for a 5749111-4?
Additional datasheets, footprints and schematics for 5749111-4 are listed on our Part Details page. You can also find images and similar parts to 5749111-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749111-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749111-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749111-4 fall under?
The 5749111-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749111-4 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749111-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749111-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749111-4 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, Chip One Stop, Rapid Electronics and Distrelec have stock available or on a lead time for 5749111-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749111-4 often in real-time on the comparison pages.
What if I can't find stock of 5749111-4?
You can fill out our help required form which you can use to request a quote for 5749111-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.