Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$9.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.86
|
158
in stock
|
Buy Now | |
TE Store
from US$11.85
|
124
in stock
|
Buy Now | |
Newark Electronics
from US$15.01
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$15.15
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$15.60
|
6
in stock
|
Buy Now | |
Distrelec
from US$13.90
|
6
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$14.98
|
2
in stock
|
Buy Now | |
Avnet America
from US$9.07
|
-
|
Buy Now | |
RS Americas
from US$9.68
|
-
|
Buy Now | |
Boersig
from US$10.66
|
-
|
Buy Now | |
TTI Europe
from US$9.78
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Staple Material | Carbon Steel |
---|---|
Strain Relief Clip Material | Steel |
Backshell Plating Material | Nickel over Copper |
Cable Exit Angle | 180 |
Staple Plating Material | Tin over Nickel |
Backshell Material | Zinc |
Number of Positions | 50 |
Cable Insulation Diameter | .48in, 12.19mm |
Comment | Meets SCSI-2 standards, Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled |
Packaging Method | Individual Kit |
Packaging Quantity | 1 |
Accessory Type | Backshell Kit |
Connector & Contact Terminates To | Wire & Cable |
Shielded | Yes |
Product Type | Connector |
Latching Spring Material | Stainless Steel |
SCSI Backshell Kit 50 way Amplimite | RS |
50 50SR KIT,ST,UK Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 50 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 5749889-3 | Internal Number: 5749889-3 | TE Connectivity | TE Store |
D-Sub Backshells 50 Kit W/Sr |Amp Te Connectivity 5749889-3 | Newark Electronics |
D-Sub Backshells 50 KIT W/SR | Rapid Electronics |
TE Connectivity - AMP Backshells & Clamps50 50SR KITSTUK | Distrelec |
Plug case | Transfer Multisort Elektronik |
Connector Accessories Cover 50 POS Individual | Avnet America |
Hood, D-Sub, 50Pos, StraightExit, SeriesIII, Zinc, 0.480InCblDia | TE Connectivity 5749889-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Amplimite 050 III Series |
RoHS: | Unknown |
Product Range | Amplimite 050 III Series |
---|---|
D Sub Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
Where can I find additional details, specifications and documents for a 5749889-3?
Additional datasheets, footprints and schematics for 5749889-3 are listed on our Part Details page. You can also find images and similar parts to 5749889-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749889-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749889-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749889-3 fall under?
The 5749889-3 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749889-3 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749889-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749889-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749889-3 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5749889-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749889-3 often in real-time on the comparison pages.
What if I can't find stock of 5749889-3?
You can fill out our help required form which you can use to request a quote for 5749889-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.