786865-5 D-Shaped Connectors by TE Connectivity

50 50SR PANEL MOUNT RCPT S/A

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$18.09

Distributor Stock
Logo for Newark
Newark
from US$18.09
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Bracket Plating Material Nickel over Copper
Shell Plating Material Nickel over Copper
Color Black
Shell Material Carbon Steel
Ribbon Cable Centerline Spacing .025in, .64mm
Bracket Material Zinc
Cover Material Polyester
Number of Rows 2
Preloaded Yes
Number of Positions 50
Contact Mating Area Plating Thickness 30µin
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 1A
PCB Contact Termination Area Plating Material Tin-Lead
Contact Mating Area Plating Material Gold Flash over Palladium Nickel, Gold
Contact Base Material Phosphor Bronze
Accepts Wire Insulation Diameter Range .81 – .91mm, .032 – .036in
Wire Size 30 – 28AWG, .05 – .09mm²
Solid Wire Size .05 – .1mm², 30 – 28AWG
Insulation Diameter (Max) .81mm
Centerline (Pitch) 1.27mm, .05in
Housing Color Black
Housing Material Polyester
Cover Flammability Rating UL 94V-0
UL Flammability Rating UL 94V-0
Connector Mounting Type Panel
Screw & Hole Thread Size 4-40 UNC
Detent Without
PCB Mount Retention Type None
Mating Connector Lock Type Latch Blocks
Panel Mount Feature With
Mounting Angle None
Mating Connector Lock With
Circuit Application Signal
Packaging Method Kit
Packaging Quantity 10
Wire/Cable Type Round Jacketed Cable, Flat Ribbon Cable
Connector System Cable-to-Panel
Connector & Contact Terminates To Wire & Cable
Connector Style Receptacle
Product Type Connector
Rails Without
Sealable No
Shielded No
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Termination Cover Type Standard
Termination Cover Method Assembled
Termination Cover With
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

50 50Sr Panel Mount Rcpt S/A Rohs Compliant: No |Amp Te Connectivity 786865-5 | Newark Electronics
Conn SCSI RCP 50 POS IDT RA Cable Mount 50 Terminal 1 Port | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 786865-5?

Additional datasheets, footprints and schematics for 786865-5 are listed on our Part Details page. You can also find images and similar parts to 786865-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 786865-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 786865-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 786865-5 fall under?

The 786865-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 786865-5 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 786865-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 786865-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 786865-5 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 786865-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 786865-5 often in real-time on the comparison pages.

What if I can't find stock of 786865-5?

You can fill out our help required form which you can use to request a quote for 786865-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay