Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.82
|
357
in stock
|
Buy Now | |
TE Store
from US$12.95
|
917
in stock
|
Buy Now | |
Newark Electronics
from US$15.34
|
741
in stock
|
Buy Now | |
element14
from US$13.62
|
741
in stock
|
Buy Now | |
Farnell
from US$12.81
|
741
in stock
|
Buy Now | |
Future Electronics
from US$11.49
|
-
|
Buy Now | |
Avnet America
from US$10.12
|
-
|
Buy Now | |
RS Americas
from US$14.41
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bracket Plating Material | Nickel over Copper |
---|---|
Bracket Material | Zinc |
Shell Material | Carbon Steel |
Post Plating Material | Tin over Nickel |
Shell Plating Material | Nickel over Copper |
Number of Positions | 50 |
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mounting Style | Through Hole - Solder |
Mating Connector Lock Type | Screwlocks |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mounting Hole Diameter | .109in, 2.77mm |
Mating Retention Type | Latch |
Mating Retention | With |
Mating Connector Lock | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector Type | Connector Assembly |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
50 50SR VERT RCPT ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 50 1.27 mm | Amplimite D-Sub Receptacle Assembly: Vertical & 1.27Mm | Part Number: 5749721-5 | Internal Number: 5749721-5 | TE Connectivity | TE Store |
D Sub Conn, Rcpt, 50Pos, Solder Rohs Compliant: Yes |Amp Te Connectivity 5749721-5 | Newark Electronics |
D SUB CONN, RCPT, 50POS, SOLDER | element14 |
Conn D-Subminiature SKT 50 POS 2.54mm Solder ST Thru-Hole 50 Terminal 1 Port | Avnet America |
Conn, D-Sub, PCB Socket, 50Pos, STR, III Series, Solder | TE Connectivity 5749721-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DD |
Product Range | AMPLIMITE 0.050 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Solder |
Where can I find additional details, specifications and documents for a 5749721-5?
Additional datasheets, footprints and schematics for 5749721-5 are listed on our Part Details page. You can also find images and similar parts to 5749721-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749721-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749721-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749721-5 fall under?
The 5749721-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749721-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749721-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749721-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749721-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 5749721-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749721-5 often in real-time on the comparison pages.
What if I can't find stock of 5749721-5?
You can fill out our help required form which you can use to request a quote for 5749721-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.