Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.65
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.22
|
681
in stock
|
Buy Now | |
Newark Electronics
from US$8.86
|
681
in stock
|
Buy Now | |
Rapid Electronics
from US$6.97
|
681
in stock
|
Buy Now | |
Chip One Stop
from US$6.59
|
681
in stock
|
Buy Now | |
TE Store
from US$7.89
|
414
in stock
|
Buy Now | |
Farnell
from US$8.15
|
330
in stock
|
Buy Now | |
Heilind Electronics
from US$7.15
|
67
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.15
|
22
in stock
|
Buy Now | |
Future Electronics
from US$6.51
|
-
|
Buy Now | |
Avnet America
from US$5.65
|
-
|
Buy Now | |
RS Americas
from US$9.31
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Finish | Bright |
---|---|
Post Size | .012in |
Bracket Material | Zinc |
Bracket Plating Material | Nickel over Copper |
Post Plating Material | Tin over Nickel |
Shell Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
PCB Mount Orientation | Right Angle |
Number of Positions | 50 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Zugelassene Standards | UL E28476 |
Mating Retention Type | Latch |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Rails |
PCB Mount Alignment | Without |
Mating Connector Lock Type | Latches |
PCB Mount Retention | Without |
PCB Mounting Style | Through Hole - Solder |
Mating Retention | With |
Mounting Hole Diameter | .109in |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Tube |
Grounding Indents | With |
Row-to-Row Spacing | .1 in, 2.54 mm |
Shell Type | Full Metal Shell |
Connector Style | Receptacle |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Shielded | Yes |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Termination Post Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors 50 Scsi2/3 Ra Rcpt |Amp Te Connectivity 5787190-5 | Newark Electronics |
D-Sub Standard Connectors 50 SCSI2/3 RA RCPT | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub 50 50SR R/A RCPT ASSYRDSN L/F | Distrelec |
50 50SR R/A RCPT ASSY,RDSN L/F Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 50 1.27 mm | D-Sub Receptacle Assembly: Right Angle & 1.27Mm | Part Number: 5787190-5 | Internal Number: 5787190-5 | TE Connectivity | TE Store |
D SUB CONN, 50POS R/A RCPT, DD, SOLDER | Farnell |
50 50SR R/A RCPT ASSYRDSN L/F | Heilind Electronics |
50 50SR R/A RCPT ASSY | Future Electronics |
Conn D-Subminiature SKT 50 POS 2.54mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
50 50SR R/A RCPT ASSY, RDSN L/F, PCB D-Sub Connectors | TE Connectivity 5787190-5 | RS Americas |
D-SUBMINIATURE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 5787190-5?
Additional datasheets, footprints and schematics for 5787190-5 are listed on our Part Details page. You can also find images and similar parts to 5787190-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787190-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787190-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787190-5 fall under?
The 5787190-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787190-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787190-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787190-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787190-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and TE Store have stock available or on a lead time for 5787190-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787190-5 often in real-time on the comparison pages.
What if I can't find stock of 5787190-5?
You can fill out our help required form which you can use to request a quote for 5787190-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.