Prices starting from US$3.12
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Future Electronics | US$3.31 |
926
|
Buy Now | |
Heilind Electronics | US$4.18 |
5,707
|
Buy Now | |
Heilind Electronics Asia | US$4.18 |
1,902
|
Buy Now | |
Powell Electronics | US$4.30 |
1,710
|
Buy Now | |
Rapid Electronics | US$4.06 |
1,641
|
Buy Now | |
Chip One Stop | US$3.37 |
1,641
|
Buy Now | |
Distrelec | US$4.08 |
1,641
|
Buy Now | |
Farnell | US$4.20 |
1,320
|
Buy Now | |
RS | US$3.64 |
1,175
|
Buy Now | |
TE Store | US$4.87 |
644
|
Buy Now | |
Newark Electronics | US$5.64 |
320
|
Buy Now | |
Avnet America | US$3.30 |
320
|
Buy Now | |
element14 | US$4.97 |
99
|
Buy Now | |
TTI Europe | US$3.12 |
20
|
Buy Now | |
RS Americas | US$4.31 |
10
|
Buy Now | |
Avnet Asia | US$3.80 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Shell Material | Carbon Steel |
---|---|
Shell Plating Finish | Bright |
Bracket Material | Zinc |
Shell Plating Material | Nickel over Copper |
Bracket Plating Material | Nickel over Copper |
Post Plating Material | Tin over Nickel |
Number of Rows | 4 |
Number of Positions | 50 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Approved Standards | LR-86179-1, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | UL E28476, LR-86179-1 |
Connector Mounting Type | Board Mount |
Mounting Hole Diameter | 2.77mm, .109in |
Boardlock Material | Copper Alloy |
PCB Mounting Style | Through Hole - Solder |
Mating Connector Lock | With |
Mating Retention | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Boardlock Plating Material | Tin over Nickel |
Mating Alignment | Without |
Mating Connector Lock Type | Latch |
Mating Retention Type | Latch |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 10 |
Connector Type | Connector Assembly |
Row-to-Row Spacing | .1 in, 2.54 mm |
Grounded | No |
Grounding Straps | Without |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Connector Style | Receptacle |
Product Type | Connector |
Grounding Indents | Without |
Profile | Standard |
Sealable | No |
Grounding Clips | Without |
Termination Post Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
50 50SR R/A RCPT ASSYRDSN L/F | Heilind Electronics |
D-Sub Standard Connectors 50 SCSI2/3 RA RCPT | Rapid Electronics |
TE Connectivity 50 50SR R/A RCPT ASSY RDSN L/F Telecom and Datacom Connector 50 Contact(s) Female Right Angle Solder Terminal %232-56 Unc Receptacle | Distrelec |
D SUB CONN, R/A RCPT, 50POS, DD, SOLDER | Farnell |
AMPLIMITE .050 d-sub PCB socket, 50 way | RS |
AMPLIMITE Series III 50 Position Right Angle Socket Ribbon Connector | Future Electronics |
50 50SR R/A RCPT ASSY,RDSN L/F Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 50 1.27 mm | D-Sub Receptacle Assembly: Right Angle & 1.27Mm | Part Number: 5787082-5 | Internal Number: 5787082-5 | TE Connectivity | TE Store |
5787082-5 - 50 50Sr R/A Rcpt Assy,rdsn L/F Rohs Compliant: Yes |Amp Te Connectivity 5787082-5 | Newark Electronics |
Conn SCSI RCP 50 POS 2.54mm Solder RA Thru-Hole 50 Terminal 1 Port Tube | Avnet America |
CONNECTOR, I/O, RCPT, 50POS, TH | element14 |
Conn, D-Sub, PCB Socket, 50Pos, RTAng, III Series, Solder | TE Connectivity 5787082-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | Amplimite 0.050 III Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Through Hole |
D Sub Shell Size | - |
Product Range | Amplimite 0.050 III Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | PCB Mount |
Connector Type | I/O |
Where can I find additional details, specifications and documents for a 5787082-5?
Additional datasheets, footprints and schematics for 5787082-5 are listed on our Part Details page. You can also find images and similar parts to 5787082-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787082-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787082-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787082-5 fall under?
The 5787082-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787082-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787082-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787082-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787082-5 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Powell Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 5787082-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787082-5 often in real-time on the comparison pages.
What if I can't find stock of 5787082-5?
You can fill out our help required form which you can use to request a quote for 5787082-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.