Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.69
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.69
|
No stock
|
Buy Now | |
TE Store
from US$10.28
|
1,038
in stock
|
Buy Now | |
Newark Electronics
from US$14.98
|
42
in stock
|
Buy Now | |
Rapid Electronics
from US$8.23
|
42
in stock
|
Buy Now | |
Chip One Stop
from US$12.10
|
42
in stock
|
Buy Now | |
Distrelec
from US$8.56
|
42
in stock
|
Buy Now | |
Future Electronics
from US$7.60
|
-
|
Buy Now | |
Avnet America
from US$14.36
|
-
|
Buy Now | |
RS Americas
from US$12.54
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Plating Material | Tin over Nickel |
---|---|
Bracket Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
Bracket Material | Zinc |
Shell Plating Material | Nickel over Copper |
Number of Positions | 50 |
PCB Mount Orientation | Vertical |
Number of Rows | 4 |
Contact Current Rating (Max) | .5A, .4A |
Contact Base Material | Phosphor Bronze |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Polyphthalmide |
Approved Standards | LR-86179-1, UL E28476 |
Zugelassene Standards | UL E28476, LR-86179-1 |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Connector Lock Type | Screwlocks |
Mating Retention Type | Latch |
Mating Retention | With |
Mounting Hole Diameter | 2.77mm, .109in |
Mating Alignment | Without |
Mating Connector Lock | With |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Panel Mount Feature | Without |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Connector & Contact Terminates To | Printed Circuit Board |
Row-to-Row Spacing | .112 in, 2.84 mm |
Connector Type | Connector Assembly |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shielded | Yes |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Grounding Clips | Without |
Termination Post Length | .173in, 4.39mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
50 50SR VRT RCPT,LTCH,ACT PIN Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 50 1.27 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & 1.27Mm | Part Number: 5786155-5 | Internal Number: 5786155-5 | TE Connectivity | TE Store |
D-Sub Standard Conn 50 50Sr Vert Rcpt Ltch Act Pn |Amp Te Connectivity 5786155-5 | Newark Electronics |
D-Sub Standard Conn 50 50SR VERT RCPT LTCH ACT PN | Rapid Electronics |
TE Connectivity 50 50SR VRT RCPT LTCH ACT PIN D-Sub Standard Connectors 50 50SR VERT RCPT LTCH ACT PN | Distrelec |
Conn SCSI RCP 50 POS 2.54mm Press Fit ST Thru-Hole 50 Terminal 1 Port | Avnet America |
50 50SR VRT RCPT, LTCH, ACT PIN, PCB D-Sub Connectors | TE Connectivity 5786155-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5786155-5?
Additional datasheets, footprints and schematics for 5786155-5 are listed on our Part Details page. You can also find images and similar parts to 5786155-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5786155-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5786155-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5786155-5 fall under?
The 5786155-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5786155-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5786155-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5786155-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5786155-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5786155-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5786155-5 often in real-time on the comparison pages.
What if I can't find stock of 5786155-5?
You can fill out our help required form which you can use to request a quote for 5786155-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.