Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Backshell Plating Material | Nickel over Copper |
---|---|
Strain Relief Clip Material | Steel |
Backshell Material | Zinc |
Cable Exit Angle | 180 |
Number of Positions | 50 |
Cable Insulation Diameter | .355in, 9.02mm |
Comment | Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled, Meets SCSI-2 standards |
Packaging Quantity | 1 |
Packaging Method | Bag |
Latching Spring Material | Stainless Steel |
Shielded | Yes |
Product Type | Hardware |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Backshell Kit |
50 50SR KIT,ST,UK Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 50 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 5749193-1 | Internal Number: 5749193-1 | TE Connectivity | TE Store |
Shielded Backshell Kit, Size 2, Zinc | Newark Electronics |
Connector Accessories Cover 50 POS | Avnet America |
AMPLIMITE .5 Series, D-Sub Shielded Backshells, 50 Position, Diam. 9.02mm | TE Connectivity 5749193-1 | RS Americas |
Where can I find additional details, specifications and documents for a 5749193-1?
Additional datasheets, footprints and schematics for 5749193-1 are listed on our Part Details page. You can also find images and similar parts to 5749193-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749193-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749193-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749193-1 fall under?
The 5749193-1 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749193-1 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749193-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749193-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749193-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Boersig have stock available or on a lead time for 5749193-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749193-1 often in real-time on the comparison pages.
What if I can't find stock of 5749193-1?
You can fill out our help required form which you can use to request a quote for 5749193-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.