Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.27
|
No stock
|
Buy Now | |
TE Store
from US$8.47
|
1,620
in stock
|
Buy Now | |
Newark Electronics
from US$8.17
|
589
in stock
|
Buy Now | |
Rapid Electronics
from US$6.46
|
350
in stock
|
Buy Now | |
Chip One Stop
from US$6.91
|
350
in stock
|
Buy Now | |
Distrelec
from US$6.62
|
350
in stock
|
Buy Now | |
Avnet America
-
|
589
in stock
|
Buy Now | |
Future Electronics
from US$6.13
|
-
|
Buy Now | |
RS Americas
from US$8.53
|
-
|
Buy Now | |
element14
from US$6.81
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Carbon Steel |
---|---|
Shell Plating Material | Nickel over Copper |
Bracket Plating Material | Nickel over Copper |
Shell Plating Finish | Bright |
Post Size | .012in |
Bracket Material | Zinc |
Post Plating Material | Tin over Nickel |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Number of Positions | 50 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Current Rating (Max) | 1A |
PCB Contact Termination Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Thermoplastic |
Zugelassene Standards | UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476 |
Connector Mounting Type | Board Mount |
Mating Connector Lock | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole - Solder |
Mating Retention | Without |
Mating Alignment | Without |
Boardlock Plating Material | Tin over Nickel |
Mounting Hole Diameter | .109in |
Boardlock Material | Copper Alloy |
Circuit Application | Signal |
Packaging Quantity | 10 |
Packaging Method | Tube |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector Style | Receptacle |
Grounding Indents | Without |
Sealable | No |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Connector System | Cable-to-Board |
Profile | Standard |
Shielded | Yes |
Product Type | Connector |
Termination Post Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
50 50SR R/A RCPT ASSY,RDSN L/F Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 50 1.27 mm | D-Sub Receptacle Assembly: Right Angle & 1.27Mm | Part Number: 5787170-5 | Internal Number: 5787170-5 | TE Connectivity | TE Store |
5787170-5 - 50 50Sr R/A Rcpt Assy,rdsn L/F Rohs Compliant: Yes |Amp Te Connectivity 5787170-5 | Newark Electronics |
D-Sub Standard Connectors 50 SCSI2/3 RA RCPT | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub 50 50SR R/A RCPT ASSYRDSN L/F | Distrelec |
Conn SCSI RCP 50 POS 2.54mm Solder RA Thru-Hole 50 Terminal 1 Port | Avnet America |
Series III 50 Position Right Angle Full Metal Shell Socket D-Sub Connector | Future Electronics |
Conn, D-Sub, PCB Socket, 50Pos, RTAng, III Series, Solder | TE Connectivity 5787170-5 | RS Americas |
RECEPTACLE, SCSI, R/A, 50W | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | - |
Product Range | AMPLIMITE 0.050 Series |
Connector Body Material | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | PCB Mount |
Connector Mounting Orientation | PC Board |
Connector Type | SCSI |
Contact Termination | Solder |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Terminal Plating | Tin |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 5787170-5?
Additional datasheets, footprints and schematics for 5787170-5 are listed on our Part Details page. You can also find images and similar parts to 5787170-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787170-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787170-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787170-5 fall under?
The 5787170-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787170-5 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787170-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787170-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787170-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5787170-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787170-5 often in real-time on the comparison pages.
What if I can't find stock of 5787170-5?
You can fill out our help required form which you can use to request a quote for 5787170-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.