Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.28
|
161
in stock
|
Buy Now | |
TE Store
from US$7.05
|
1,228
in stock
|
Buy Now | |
TTI Europe
from US$4.35
|
1,090
in stock
|
Buy Now | |
Future Electronics
from US$3.15
|
500
in stock
|
Buy Now | |
Heilind Electronics
from US$8.12
|
417
in stock
|
Buy Now | |
Rapid Electronics
from US$7.93
|
307
in stock
|
Buy Now | |
Newark Electronics
from US$7.53
|
211
in stock
|
Buy Now | |
Chip One Stop
from US$6.26
|
211
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.12
|
98
in stock
|
Buy Now | |
Distrelec
from US$7.76
|
96
in stock
|
Buy Now | |
Avnet America
from US$5.08
|
-
|
Buy Now | |
RS Americas
from US$6.20
|
-
|
Buy Now | |
element14
from US$7.46
|
-
|
Buy Now | |
Boersig
from US$5.93
|
-
|
Buy Now | |
Farnell
from US$7.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Backshell Plating Material | Nickel over Copper |
---|---|
Strain Relief Clip Material | Steel |
Backshell Material | Zinc |
Cable Exit Angle | 180 |
Number of Positions | 50 |
Cable Insulation Diameter | 10.16mm, .4in |
Comment | Each backshell kit includes upper and lower backshells, two spring latches, one strain relief staple and two 2-56 screws. All are packaged unassembled, Meets SCSI-2 standards |
Packaging Quantity | 1 |
Packaging Method | Bag |
Latching Spring Material | Stainless Steel |
Shielded | Yes |
Connector & Contact Terminates To | Wire & Cable |
Accessory Type | Backshell Kit |
Product Type | Hardware |
50 50SR KIT,ST,UK Connector Backshell Product Style: Shielded Connector Backshell Product Type: Backshell Kit Primary Product Material: Zinc Body Orientation: Straight Number of Positions: 50 Shielded Backshell Kit Zinc Straight | Connector Backshell | Part Number: 5749193-2 | Internal Number: 5749193-2 | TE Connectivity | TE Store |
AMPLIMITE Series 50 Position D-Sub Connector Backshell Kit | Future Electronics |
50 50SR KITSTUK | Heilind Electronics |
D-Sub Backshells 050 STRAIN RELIEF | Rapid Electronics |
D-Sub Backshells 050 Strain Relief |Amp Te Connectivity 5749193-2 | Newark Electronics |
SCSI Backshell kit 50 way Amplimite | RS |
TE Connectivity - AMP Backshells & Clamps50 50SR KITSTUK | Distrelec |
Connector Accessories Backshell Kit 50 POS Zinc Nickel Over Copper | Avnet America |
Hood, D-Sub, 50Pos, StraightExit, SeriesIII, Zinc, 0.400InCblDia | TE Connectivity 5749193-2 | RS Americas |
D SUB BACKSHELL, 50POS, ZINC | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
Product Range | AMPLIMITE 0.050 Series |
---|---|
D Sub Shell Size | - |
Cable Exit Angle | 180° |
Connector Body Material | Zinc Body |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 5749193-2?
Additional datasheets, footprints and schematics for 5749193-2 are listed on our Part Details page. You can also find images and similar parts to 5749193-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749193-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749193-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749193-2 fall under?
The 5749193-2 is listed under Connectors > D-Shaped Connectors > D-Sub Accessories > D-Sub Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 5749193-2 when available in the D-Sub Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749193-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749193-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749193-2 have stock available?
Authorised distributors including TE Store, TTI Europe, Future Electronics, Heilind Electronics and Rapid Electronics have stock available or on a lead time for 5749193-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749193-2 often in real-time on the comparison pages.
What if I can't find stock of 5749193-2?
You can fill out our help required form which you can use to request a quote for 5749193-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.