Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.31
|
296
in stock
|
Buy Now | |
TE Store
from US$8.00
|
376
in stock
|
Buy Now | |
Newark Electronics
from US$9.51
|
296
in stock
|
Buy Now | |
element14
from US$7.11
|
296
in stock
|
Buy Now | |
Rapid Electronics
from US$7.41
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$6.61
|
7
in stock
|
Buy Now | |
Future Electronics
from US$6.40
|
-
|
Buy Now | |
Avnet America
from US$5.81
|
-
|
Buy Now | |
RS Americas
from US$8.18
|
-
|
Buy Now | |
Boersig
from US$5.87
|
-
|
Buy Now | |
Distrelec
from US$7.68
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Finish | Bright |
---|---|
Shell Material | Steel |
Post Plating Material | Tin over Nickel |
Shell Plating Material | Tin |
Number of Positions | 50 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Housing Material | Thermoplastic |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Rails |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Boardlock Plating Material | Tin over Nickel |
PCB Mounting Style | Through Hole - Solder |
Mating Alignment | With |
Mating Retention Type | Latch |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
Mounting Hole Diameter | 2.77mm |
Mating Connector Lock Type | Latch |
Mating Connector Lock | With |
Mating Retention | With |
Boardlock Material | Copper Alloy |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 10 |
Row-to-Row Spacing | .1 in, 2.54 mm |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector Type | Connector Assembly |
Sealable | No |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Termination Post Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
50 50SR R/A RCPT ASSY,LEAD FRE Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 50 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 50 1.27 mm | D-Sub Receptacle Assembly: Right Angle & 1.27Mm | Part Number: 1761028-3 | Internal Number: 1761028-3 | TE Connectivity | TE Store |
D Sub Connector, Amplimite, Amplimite 0.050 Series, Dd, Receptacle, 50, Steel, Solder Rohs Compliant: Yes |Amp Te Connectivity 1761028-3 | Newark Electronics |
RECEPTACLE, SCSI, R/A, 50W | element14 |
D-Sub Standard Connectors 50 SCSI2/3 RA RCPT | Rapid Electronics |
50 Position 1.27 mm Miniature Right Angle D-Sub w/ Boardlocks | Future Electronics |
Conn D-Subminiature SKT 50 POS 2.54mm Solder RA Thru-Hole 50 Terminal 1 Port Tube | Avnet America |
Conn, D-Sub, PCB Socket, 50Pos, RTAng, III Series, Solder | TE Connectivity 1761028-3 | RS Americas |
TE Connectivity 50 50SR R/A RCPT ASSY LEAD FRE Telecom and Datacom Connector 50 Contact(s) Female Right Angle Solder Terminal %232-56 Receptacle | Distrelec |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DD |
Product Range | AMPLIMITE 0.050 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | PCB Mount |
Connector Mounting Orientation | PC Board |
Connector Type | SCSI |
Contact Termination | Solder |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Terminal Plating | Tin |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1761028-3?
Additional datasheets, footprints and schematics for 1761028-3 are listed on our Part Details page. You can also find images and similar parts to 1761028-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761028-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761028-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761028-3 fall under?
The 1761028-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761028-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761028-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761028-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761028-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 1761028-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761028-3 often in real-time on the comparison pages.
What if I can't find stock of 1761028-3?
You can fill out our help required form which you can use to request a quote for 1761028-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.