Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$8.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.82
|
38
in stock
|
Buy Now | |
TE Store
from US$11.68
|
422
in stock
|
Buy Now | |
Newark Electronics
from US$20.13
|
35
in stock
|
Buy Now | |
Rapid Electronics
from US$17.01
|
35
in stock
|
Buy Now | |
Chip One Stop
from US$14.00
|
35
in stock
|
Buy Now | |
Distrelec
from US$13.18
|
35
in stock
|
Buy Now | |
Future Electronics
from US$9.48
|
-
|
Buy Now | |
Avnet America
from US$8.82
|
-
|
Buy Now | |
RS Americas
from US$11.61
|
-
|
Buy Now | |
element14
from US$13.42
|
-
|
Buy Now | |
Farnell
from US$13.98
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Ribbon Cable Centerline Spacing | .025in |
Cover Material | Polyester |
Plug Shell Plating Material | Tin-Nickel Alloy |
Shell Material | Carbon Steel |
Plug Shell Material | Steel |
Shell Plating Material | Tin over Copper |
Number of Positions | 50 |
Number of Rows | 2 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Solid Wire Size | .05 – .1mm², 30 – 28AWG |
Wire Size | .05 – .09mm², 30 – 28AWG |
Accepts Wire Insulation Diameter Range | .029 – .031in, .74 – .79mm |
Insulation Diameter (Max) | .79mm |
Centerline (Pitch) | .05in, 1.27mm |
Housing Material | Polyester |
Housing Color | Black |
Cover Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | None |
Mating Connector Lock | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Detent | Without |
Panel Mount Feature | Without |
Mounting Angle | None |
Circuit Application | Signal |
Comment | Plug connector requires backshell kit for complete assembly |
Packaging Quantity | 13 |
Packaging Method | Kit |
Connector & Contact Terminates To | Wire & Cable |
Rails | Without |
Product Type | Connector |
Sealable | No |
Wire/Cable Type | Round Jacketed Cable |
Connector System | Cable-to-Cable, Cable-to-Board |
Shielded | Yes |
Connector Style | Plug |
Termination Cover Type | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Cover Method | Assembled |
Termination Cover | With |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
50 50SR CABLE CONN KIT Connector & Housing Type: Plug Solid Wire Size: 30 – 28 AWG Solid Wire Size: .05 – .1 mm² Shielded: Yes Connector System: Cable-to-Cable Cable-to-Board Plug 30 – 28 AWG .05 – .1 mm² | Idc D-Sub: Connector Kit & Plug & Signal & 1.27 Mm | Part Number: 1-5750913-5 | Internal Number: 1-5750913-5 | TE Connectivity | TE Store |
AMPLIMITE .050 d-sub cable plug, 50 pin | RS |
50 50Sr Cable Conn Kit Rohs Compliant: Yes |Amp Te Connectivity 1-5750913-5 | Newark Electronics |
D-Sub Standard Connectors 50 CABLE CONN KIT | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub 50 50SR CABLE CONN KIT | Distrelec |
Conn SCSI PL 50 POS 1.27mm IDT RA Cable Mount 50 Terminal 1 Port | Avnet America |
Connector | RS Americas |
D SUB CONN, PLUG, DD, 50POS, CABLE | element14 |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
D Sub Shell Size | DD |
Product Range | AMPLIMITE 0.050 Series |
Connector Body Material | - |
Contact Termination Type | IDC / IDT |
Connector Type | SCSI |
Where can I find additional details, specifications and documents for a 1-5750913-5?
Additional datasheets, footprints and schematics for 1-5750913-5 are listed on our Part Details page. You can also find images and similar parts to 1-5750913-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5750913-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5750913-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5750913-5 fall under?
The 1-5750913-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5750913-5 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5750913-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5750913-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5750913-5 have stock available?
Authorised distributors including TE Store, RS, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 1-5750913-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5750913-5 often in real-time on the comparison pages.
What if I can't find stock of 1-5750913-5?
You can fill out our help required form which you can use to request a quote for 1-5750913-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.