Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.65
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.24
|
No stock
|
Buy Now | |
TE Store
from US$6.88
|
1,175
in stock
|
Buy Now | |
Newark Electronics
from US$7.25
|
969
in stock
|
Buy Now | |
Rapid Electronics
from US$4.79
|
969
in stock
|
Buy Now | |
Chip One Stop
from US$5.77
|
969
in stock
|
Buy Now | |
Distrelec
from US$4.65
|
969
in stock
|
Buy Now | |
Future Electronics
from US$5.46
|
-
|
Buy Now | |
Avnet America
from US$5.06
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Tin over Copper |
---|---|
Post Plating Material | Tin |
Bracket Material | Zinc |
Bracket Plating Material | Nickel over Copper |
Shell Material | Carbon Steel |
PCB Mount Orientation | Vertical |
Number of Rows | 4 |
Number of Positions | 20 |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold, Gold Flash over Palladium Nickel |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Housing Material | Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mounting Hole Diameter | .109in, 2.77mm |
Mating Retention Type | Latch |
Mating Alignment | With |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Rails |
PCB Mount Alignment | Without |
Mating Connector Lock Type | Latches |
Mating Retention | With |
Mating Connector Lock | With |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Packaging Quantity | 16 |
Packaging Method | Tube |
Grounding Straps | Without |
Grounded | No |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shielded | Yes |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Product Type | Connector |
Profile | Standard |
Termination Post Length | .125in, 3.18mm |
Grounding Clips | Without |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
20 50SR VERT RCPT ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 20 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 20 1.27 mm | Amplimite D-Sub Receptacle Assembly: Vertical & 1.27Mm | Part Number: 5749069-1 | Internal Number: 5749069-1 | TE Connectivity | TE Store |
D-Sub Standard Connectors 20 50Sr Vert Rcpt Assy |Amp Te Connectivity 5749069-1 | Newark Electronics |
D-Sub Standard Connectors 20 50SR VERT RCPT ASSY | Rapid Electronics |
TE Connectivity 20 50SR VERT RCPT ASSY Telecom and Datacom Connector 20 Contact(s) Female Straight Solder Terminal %232-56 Receptacle | Distrelec |
D SUB CONNECTORS | Farnell |
20 Positions 1.27 mm Vertical Through Hole D-Sub Receptacle | Future Electronics |
Conn D-Subminiature SKT 20 POS 2.54mm Solder ST Thru-Hole 20 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5749069-1?
Additional datasheets, footprints and schematics for 5749069-1 are listed on our Part Details page. You can also find images and similar parts to 5749069-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749069-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749069-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749069-1 fall under?
The 5749069-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749069-1 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749069-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749069-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749069-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5749069-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749069-1 often in real-time on the comparison pages.
What if I can't find stock of 5749069-1?
You can fill out our help required form which you can use to request a quote for 5749069-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.