5-749611-9

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5-749611-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5-749611-9
Series Information for 5-749611-9 - TE Connectivity
  • Status: Active
  • Product Code: 4617
  • Global Product Line: 436
  • GPL Description: Data and Devices

Description

100 50SR PANEL MOUNT RCPT, ROHS

Specifications

Bracket Plating Material:
Nickel over Copper
Shell Plating Material:
Nickel over Copper
Ribbon Cable Centerline Spacing:
.64mm, .025in
Bracket Material:
Zinc
Color:
Black
Cover Material:
Thermoplastic
Shell Material:
Steel
Number of Positions:
100
Preloaded:
Yes
Number of Rows:
2
端子の下地めっきの材料:
Nickel
Contact Mating Area Plating Thickness:
30µin
Contact Underplating Material:
Nickel
Contact Mating Area Plating Material:
Gold, Gold Flash over Palladium Nickel
PCB Contact Termination Area Plating Material:
Tin
Contact Current Rating (Max):
1A
Contact Base Material:
Phosphor Bronze
Wire Size:
.05 – .09mm², 30 – 28AWG
Accepts Wire Insulation Diameter Range:
.029 – .036in, .74 – .91mm
Solid Wire Size:
.05 – .1mm², 30 – 28AWG
Insulation Diameter (Max):
.91mm
Centerline (Pitch):
1.27mm, .05in
Housing Color:
Black
Housing Material:
Thermoplastic
UL Flammability Rating:
UL 94V-0
Cover Flammability Rating:
UL 94V-0
Panel Mount Feature:
With
PCB Mount Retention Type:
None
Mating Connector Lock Type:
Latch Blocks
Mounting Angle:
None
Detent:
Without
Screw & Hole Thread Size:
2-56
Connector Mounting Type:
Panel
Mating Connector Lock:
With
Circuit Application:
Signal
Packaging Method:
Tube
Packaging Quantity:
6
Product Type:
Connector
Shielded:
No
Wire/Cable Type:
Ribbon Cable, Round Jacketed Cable
Connector & Contact Terminates To:
Wire & Cable
Connector System:
Cable-to-Panel
Connector Style:
Receptacle
Rails:
With
Sealable:
No
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Termination Cover Method:
Assembled
Termination Cover Type:
Standard
Termination Cover:
With
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 786585-2, 786585-3, 1761028-5, 5749069-9, 5786554-9, 5787082-9
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Newark Electronics
100 50SR PANEL MOUNT RCPT, ROHS
Avnet America
Conn SCSI RCP 100 POS 1.27mm IDT RA Cable Mount 100 Terminal 1 Port
Avnet Europe
Conn SCSI RCP 100 POS 1.27mm IDT RA Cable Mount 100 Terminal 1 Port