Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$26.94
Distributor | Stock | ||
---|---|---|---|
Newark
from US$29.23
|
No stock
|
Buy Now | |
Rapid Electronics
from US$30.93
|
34
in stock
|
Buy Now | |
Chip One Stop
from US$34.30
|
34
in stock
|
Buy Now | |
Farnell
from US$51.08
|
32
in stock
|
Buy Now | |
Avnet America
from US$26.94
|
-
|
Buy Now | |
RS Americas
from US$44.40
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ribbon Cable Centerline Spacing | .64mm, .025in |
---|---|
Shell Material | Zinc |
Bracket Material | Zinc |
Bracket Plating Material | Nickel over Copper |
Color | Black |
Shell Plating Material | Nickel over Copper |
Cover Material | Thermoplastic |
Number of Rows | 2 |
Number of Positions | 68 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .029 – .036in, .74 – .91mm |
Solid Wire Size | 30 – 28AWG, .05 – .08mm² |
Wire Size | .05 – .09mm², 30 – 28AWG |
Insulation Diameter (Max) | .91mm |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
Cover Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Detent | Without |
Mounting Angle | None |
Panel Mount Feature | With |
PCB Mount Retention Type | None |
Mating Connector Lock | With |
Connector Mounting Type | Panel |
Screw & Hole Thread Size | 2-56 UNC |
Mating Connector Lock Type | Latch Blocks |
Circuit Application | Signal |
Packaging Quantity | 8 |
Packaging Method | Box & Tube, Tube |
Sealable | No |
Product Type | Connector |
Shielded | No |
Wire/Cable Type | Flat Ribbon Cable, Round Jacketed Cable |
Rails | With |
Connector System | Cable-to-Panel |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Cover Color | Black |
Termination Cover Method | Assembled |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Cover | With |
Termination Cover Type | Standard |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub Standard Conn 68 50SR PNL MNT PLUG ASSY | Rapid Electronics |
D SUB CONNECTORS | Farnell |
68 50Sr Pnl Mnt Plug Assy, Rohs |Amp Te Connectivity 5-749878-7 | Newark Electronics |
Conn SCSI PL 68 POS 1.27mm IDT RA Cable Mount 68 Terminal 1 Port Tube | Avnet America |
68 50SR PNL MNT PLUG ASSY, ROHS, IDC D-Sub Connectors | TE Connectivity 5-749878-7 | RS Americas |
Where can I find additional details, specifications and documents for a 5-749878-7?
Additional datasheets, footprints and schematics for 5-749878-7 are listed on our Part Details page. You can also find images and similar parts to 5-749878-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-749878-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-749878-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-749878-7 fall under?
The 5-749878-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-749878-7 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-749878-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-749878-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-749878-7 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for 5-749878-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-749878-7 often in real-time on the comparison pages.
What if I can't find stock of 5-749878-7?
You can fill out our help required form which you can use to request a quote for 5-749878-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.