Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.74
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.53
|
3
in stock
|
Buy Now | |
TE Store
from US$9.53
|
1,180
in stock
|
Buy Now | |
Rapid Electronics
from US$6.49
|
1,120
in stock
|
Buy Now | |
Distrelec
from US$9.05
|
784
in stock
|
Buy Now | |
TTI Europe
from US$5.74
|
488
in stock
|
Buy Now | |
Newark Electronics
from US$8.04
|
336
in stock
|
Buy Now | |
Chip One Stop
from US$7.93
|
336
in stock
|
Buy Now | |
Farnell
from US$8.62
|
272
in stock
|
Buy Now | |
element14
from US$11.37
|
193
in stock
|
Buy Now | |
Future Electronics
from US$5.74
|
16
in stock
|
Buy Now | |
RS Americas
from US$8.22
|
16
in stock
|
Buy Now | |
Avnet Abacus
-
|
352
in stock
|
Buy Now | |
Avnet America
from US$6.97
|
-
|
Buy Now | |
Boersig
from US$6.71
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Post Plating Material | Tin over Nickel |
Shell Plating Material | Tin |
Bracket Plating Material | Nickel over Copper |
Shell Plating Finish | Bright |
Bracket Material | Zinc |
Number of Positions | 68 |
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 30µin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Housing Material | Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Rails |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mounting Style | Through Hole - Solder |
Mating Connector Lock Type | Latch |
Mating Retention | With |
Boardlock Plating Material | Tin over Nickel |
Boardlock Material | Copper Alloy |
Mating Connector Lock | With |
Mounting Hole Diameter | 2.77mm |
Mating Retention Type | Latch |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 8 |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector Style | Receptacle |
Connector System | Cable-to-Board |
Sealable | No |
Profile | Standard |
Connector Type | Connector Assembly |
Shell Type | Full Metal Shell |
Product Type | Connector |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
68 50SR R/A RCPT ASSY,LEAD FREE Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 68 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 68 1.27 mm | D-Sub Receptacle Assembly: Right Angle & 1.27Mm | Part Number: 1761028-4 | Internal Number: 1761028-4 | TE Connectivity | TE Store |
D-Sub High Density Connectors 050 068R R/A PCB | Rapid Electronics |
TE Connectivity 68 50SR R/A RCPT ASSY LEAD FREE Telecom and Datacom Connector 68 Contact(s) Female Right Angle Solder Terminal %232-56 Receptacle | Distrelec |
68 50SR R/A RCPT ASSY | TTI Europe |
D-Sub High Density Connectors 050 068R R/A Pcb |Amp Te Connectivity 1761028-4 | Newark Electronics |
D SUB CONN, R/A RCPT, 68POS, SOLDER | Farnell |
RECEPTACLE, SCSI, R/A, 68W | element14 |
68 Position D-Type Receptacle, Female Sockets Connector | Future Electronics |
SOLIS SP SPD22-16COM22-18MIL1905 | TE Connectivity 1761028-4 | RS Americas |
AMPLIMITE .050 d-sub PCB socket, 68 way | RS |
Conn D-Subminiature SKT 68 POS 2.54mm Solder RA Thru-Hole 68 Terminal 1 Port Tube | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 68Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | - |
Product Range | AMPLIMITE 0.050 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | PCB Mount |
Connector Mounting Orientation | PC Board |
Connector Type | SCSI |
Contact Termination | Solder |
Flammability Rating | UL94V-0 |
Material | Thermoplastic |
Terminal Plating | Tin |
Termination Method | Solder |
Where can I find additional details, specifications and documents for a 1761028-4?
Additional datasheets, footprints and schematics for 1761028-4 are listed on our Part Details page. You can also find images and similar parts to 1761028-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1761028-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1761028-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1761028-4 fall under?
The 1761028-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1761028-4 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1761028-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1761028-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1761028-4 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, TTI Europe and Newark Electronics have stock available or on a lead time for 1761028-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1761028-4 often in real-time on the comparison pages.
What if I can't find stock of 1761028-4?
You can fill out our help required form which you can use to request a quote for 1761028-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.