Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.95
|
535
in stock
|
Buy Now | |
Rapid Electronics
from US$20.96
|
2,805
in stock
|
Buy Now | |
Chip One Stop
from US$13.10
|
2,805
in stock
|
Buy Now | |
Distrelec
from US$23.14
|
2,805
in stock
|
Buy Now | |
TE Store
from US$21.80
|
338
in stock
|
Buy Now | |
Newark Electronics
from US$16.14
|
167
in stock
|
Buy Now | |
element14
from US$22.86
|
146
in stock
|
Buy Now | |
Farnell
from US$21.14
|
146
in stock
|
Buy Now | |
Future Electronics
from US$18.75
|
-
|
Buy Now | |
Avnet America
from US$18.25
|
-
|
Buy Now | |
RS Americas
from US$18.78
|
-
|
Buy Now | |
Avnet Asia
from US$21.00
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel over Copper |
---|---|
Shell Material | Carbon Steel |
Bracket Plating Material | Nickel over Copper |
Shell Plating Finish | Bright |
Bracket Material | Zinc |
Post Plating Material | Tin over Nickel |
Number of Rows | 4 |
Number of Positions | 100 |
PCB Mount Orientation | Right Angle |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
端子の下地めっきの材料 | Nickel |
PCB Thickness (Recommended) | .062in, 1.57mm |
Housing Material | Thermoplastic |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Zugelassene Standards | UL E28476, LR-86179-1 |
Approved Standards | UL E28476, LR-86179-1 |
UL Flammability Rating | UL 94V-0 |
Mounting Hole Diameter | .109in, 2.77mm |
Boardlock Material | Copper Alloy |
Mating Connector Lock | With |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
Mating Retention Type | Latch |
Mating Connector Lock Type | Latch |
Mating Retention | With |
Boardlock Plating Material | Tin over Nickel |
Mating Alignment | Without |
Circuit Application | Signal |
Packaging Quantity | 6 |
Packaging Method | Tube |
Connector Style | Receptacle |
Grounding Indents | Without |
Sealable | No |
Connector Type | Connector Assembly |
Shielded | Yes |
Row-to-Row Spacing | 2.54 mm, .1 in |
Connector & Contact Terminates To | Printed Circuit Board |
Grounded | No |
Grounding Straps | Without |
Profile | Standard |
Product Type | Connector |
Connector System | Cable-to-Board |
Shell Type | Full Metal Shell |
Termination Post Length | .1in, 2.54mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Grounding Clips | Without |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Conn 100 50SR R/A RCP ASSY RDSN | Rapid Electronics |
TE Connectivity 100 50SR R/A RCP ASSY RDSN L/F D-Sub Standard Connectors 100 50SR R/A RCP ASSY RDSN L/F | Distrelec |
AMPLIMITE .050 d-sub PCB socket,100 way | RS |
100 50SR R/A RCP ASSY,RDSN L/F Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 100 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 100 1.27 mm | D-Sub Receptacle Assembly: Right Angle & 1.27Mm | Part Number: 5787082-9 | Internal Number: 5787082-9 | TE Connectivity | TE Store |
Dd-D Sub Connrcpt, Dd, 100Pos, Solder | Newark Electronics |
D SUB CONN, RCPT, 100POS, SOLDER | element14 |
100 50SR R/A RCP ASSY | Future Electronics |
Conn D-Subminiature SKT 100 POS 2.54mm Solder RA Thru-Hole 100 Terminal 1 Port Tube | Avnet America |
Amplimite .050 III Series,100 Way Right Angle Mount PCB D-sub Conn Socket | TE Connectivity 5787082-9 | RS Americas |
Where can I find additional details, specifications and documents for a 5787082-9?
Additional datasheets, footprints and schematics for 5787082-9 are listed on our Part Details page. You can also find images and similar parts to 5787082-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5787082-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5787082-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5787082-9 fall under?
The 5787082-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5787082-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5787082-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5787082-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5787082-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, RS and TE Store have stock available or on a lead time for 5787082-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5787082-9 often in real-time on the comparison pages.
What if I can't find stock of 5787082-9?
You can fill out our help required form which you can use to request a quote for 5787082-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.