Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.34
Distributor | Stock | ||
---|---|---|---|
RS
from US$25.99
|
No stock
|
Buy Now | |
TE Store
from US$16.72
|
366
in stock
|
Buy Now | |
Newark Electronics
from US$17.48
|
117
in stock
|
Buy Now | |
Rapid Electronics
from US$17.74
|
117
in stock
|
Buy Now | |
Chip One Stop
from US$15.00
|
117
in stock
|
Buy Now | |
Distrelec
from US$17.23
|
117
in stock
|
Buy Now | |
Farnell
from US$18.68
|
96
in stock
|
Buy Now | |
Avnet America
from US$14.34
|
-
|
Buy Now | |
RS Americas
from US$23.63
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Plating Material | Nickel over Copper |
---|---|
Shell Material | Carbon Steel |
Bracket Plating Material | Nickel over Copper |
Bracket Material | Zinc |
Post Plating Material | Tin over Nickel |
Number of Rows | 4 |
Number of Positions | 100 |
PCB Mount Orientation | Vertical |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | .062 – .093in, 1.57 – 2.36mm |
Housing Material | Polyphthalmide |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Approved Standards | UL E28476, LR-86179-1 |
Zugelassene Standards | LR-86179-1, UL E28476 |
UL Flammability Rating | UL 94V-0 |
PCB Mounting Style | Through Hole - Solder |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Alignment Type | Rails |
Connector Mounting Type | Board Mount |
Mating Connector Lock Type | Latches |
PCB Mount Retention Type | Action/Compliant Tail |
Mounting Hole Diameter | .109in, 2.77mm |
PCB Mount Retention | With |
Mating Connector Lock | With |
Mating Retention | With |
Mating Retention Type | Latch |
Circuit Application | Signal |
Packaging Method | Tube |
Packaging Quantity | 6 |
Sealable | No |
Grounded | No |
Grounding Straps | Without |
Row-to-Row Spacing | .1 in, 2.54 mm |
Grounding Indents | Without |
Product Type | Connector |
Connector Type | Connector Assembly |
Profile | Standard |
Shielded | Yes |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Termination Post Length | 4.39mm, .173in |
Grounding Clips | Without |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
100 50SR VRT RCPT,L,R,ACT PIN Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 100 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 100 1.27 mm | D-Sub Receptacle Assembly: Vertical & Action Pin & 1.27Mm | Part Number: 5786554-9 | Internal Number: 5786554-9 | TE Connectivity | TE Store |
D-Sub High Density Conn 100 50Sr Vert Rcpt L R |Amp Te Connectivity 5786554-9 | Newark Electronics |
D-Sub High Density Conn 100 50SR VERT RCPT L R | Rapid Electronics |
TE Connectivity - AMP PCB D-Sub 100 50SR VRT RCPTLRACT PIN | Distrelec |
D SUB CONNECTOR, RCPT, 100POS, TH | Farnell |
Conn D-Subminiature SKT 100 POS 2.54mm Solder ST Thru-Hole 100 Terminal 1 Port | Avnet America |
100 50SR VRT RCPT, L,R, ACT PIN, PCB D-Sub Connectors | TE Connectivity 5786554-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5786554-9?
Additional datasheets, footprints and schematics for 5786554-9 are listed on our Part Details page. You can also find images and similar parts to 5786554-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5786554-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5786554-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5786554-9 fall under?
The 5786554-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5786554-9 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5786554-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5786554-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5786554-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5786554-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5786554-9 often in real-time on the comparison pages.
What if I can't find stock of 5786554-9?
You can fill out our help required form which you can use to request a quote for 5786554-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.