5749621-9

Connectors

> D-Shaped Connectors

> D-Sub Connectors

> IDC D-Sub Connectors

distributor space
Organise Price Comparison Results by
Distributor Statistics for 5749621-9
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 5749621-9
Details for TE Store
5749621-9
100 50S CABLE PLUG CONN/COV KI Connector Style:Plug
Buy Directly from TE Store (253 in Stock)
$11.8000 per unit
Series Information for 5749621-9 - TE Connectivity
  • Status: Active
  • Product Code: 4620
  • Global Product Line: 022
  • GPL Description: Data and Devices

Description

100 50S CABLE PLUG CONN/COV KI

Specifications

Color:
Black
Plug Shell Plating Material:
Tin-Nickel Alloy
Cover Material:
Thermoplastic
Plug Shell Material:
Steel
Shell Material:
Steel
Shell Plating Material:
Tin over Copper
Ribbon Cable Centerline Spacing:
.025in
Number of Rows:
2
Number of Positions:
100
Preloaded:
Yes
Contact Mating Area Plating Thickness:
30µin
Contact Underplating Material:
Nickel
PCB Contact Termination Area Plating Material:
Tin
端子の下地めっきの材料:
Nickel
Contact Current Rating (Max):
1A
Contact Mating Area Plating Material:
Gold Flash over Palladium Nickel, Gold
Contact Base Material:
Phosphor Bronze
Insulation Diameter (Max):
.91mm
Accepts Wire Insulation Diameter Range:
.74 – .91mm, .029 – .036in
Wire Size:
30 – 28AWG, .05 – .09mm²
Solid Wire Size:
30 – 28AWG, .05 – .1mm²
Centerline (Pitch):
1.27mm, .05in
Housing Color:
Black
Housing Material:
Thermoplastic
UL Flammability Rating:
UL 94V-0
Cover Flammability Rating:
UL 94V-0
Mating Connector Lock Type:
Latch Blocks
Connector Mounting Type:
Cable Mount (Free-Hanging)
Mating Connector Lock:
Without
PCB Mount Retention Type:
None
Mounting Angle:
None
Panel Mount Feature:
Without
Detent:
With
Circuit Application:
Signal
Comment:
Plug connector requires backshell kit for complete assembly
Packaging Quantity:
7
Packaging Method:
Package
Rails:
Without
Product Type:
Connector
Wire/Cable Type:
Round Jacketed Cable
Connector System:
Cable-to-Cable, Cable-to-Board
Shielded:
Yes
Sealable:
No
Connector Style:
Plug
Connector & Contact Terminates To:
Wire & Cable
Termination Cover:
Without
Termination Cover Type:
Standard
Termination Cover Method:
Unassembled
Termination Method to Wire & Cable:
Insulation Displacement Crimp (IDC)
Operating Temperature Range:
-67 – 221°F, -55 – 105°C

Compatibility

  • Compatible Parts: 853240-1, 1761028-5, 5786555-9, 5749069-9, 5749070-9, 5786554-9, 5787082-9, 5787169-9, 5787170-9, 5787362-9, 5749081-1, 5-749877-9
  • RoHS Compliant
  • ELV Compliant
  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

RS Components
AMPLIMITE .050 d-sub IDC plug, 100 pin
Newark Electronics
5749621-9 - 100 50S CABLE PLUG CONN/COV KI ROHS COMPLIANT: YES
Avnet America
Conn SCSI PL 100 POS 1.27mm IDT RA Cable Mount 100 Terminal 1 Port
Allied Electronics, Inc
Conn;D-Sub;Cable Plug;100Pos;STR;III Series;IDC;30-28AWG
Avnet Europe
Conn SCSI PL 100 POS 1.27mm IDT RA Cable Mount 100 Terminal 1 Port
TE Store
100 50S CABLE PLUG CONN/COV KI Connector Style:Plug;Solid Wire Size:30 – 28 AWG;Solid Wire Size:.05 – .1 mm²;Shielded:Yes;Connector System:Cable-to-Cable;Cable-to-Board Plug 30 – 28 AWG .05 – .1 mm² | Idc D-Sub Connector | TE Connectivity
Heilind Electronics Europe
100 50S CABLE PLUG CONN/COV KI
Future Electronics
AMPLIMITE Series III 100 Position Plug IDC Ribbon Connector
RS Components UK
AMPLIMITE .050 d-sub IDC plug, 100 pin
RS Components DE
TE Connectivity SCSI-Steckverbinder 100-polig Stecker rechtwinklig, Kabelmontage 1.27mm, IDC Gender : Male Kontaktmaterial : Phosphor Bronze Kontaktbeschichtung : Gold über Palladium Nickel Gehäusematerial : Thermoplast Nennstrom : 1A Betriebsspannung : 30 V ac Länge : 71.86mm Betriebstemperatur max. : +105°C Betriebstemperatur min. : -55°C Breite : 14.94mm, MPN: 5749621-9
RS Components HK
AMPLIMITE .050 d-sub IDC plug, 100 pin
RS Components JP
Connector,D,plug,.050,cble
RS Components FR
Connecteur mâle D 0,050
RS Components CN
AMPLIMITE .050 d-sub IDC plug, 100 pin
RS Components ES
Connector,D,plug,.050,cble,30-28AWG,100W
RS Components NL
Connector,D,plug,.050,cble,30-28AWG,100W
RS Components NO
Connector,D,plug,.050,cble,30-28AWG,100W