Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$20.00
|
4
in stock
|
Buy Now | |
TE Store
from US$15.95
|
407
in stock
|
Buy Now | |
Newark Electronics
from US$26.34
|
10
in stock
|
Buy Now | |
Rapid Electronics
from US$20.76
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$23.70
|
10
in stock
|
Buy Now | |
Distrelec
from US$19.09
|
10
in stock
|
Buy Now | |
RS Americas
from US$15.81
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$21.32
|
4
in stock
|
Buy Now | |
Future Electronics
from US$14.12
|
-
|
Buy Now | |
Avnet America
from US$14.16
|
-
|
Buy Now | |
element14
from US$20.44
|
-
|
Buy Now | |
Farnell
from US$15.78
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Gray |
---|---|
Ribbon Cable Centerline Spacing | .025in |
Shell Plating Material | Tin over Copper |
Cover Material | Polyester |
Shell Material | Carbon Steel |
Plug Shell Material | Steel |
Plug Shell Plating Material | Tin-Nickel Alloy |
Number of Positions | 100 |
Number of Rows | 2 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Solid Wire Size | .05 – .1mm², 30 – 28AWG |
Accepts Wire Insulation Diameter Range | .74 – .79mm, .029 – .031in |
Wire Size | .05 – .09mm², 30 – 28AWG |
Insulation Diameter (Max) | .79mm |
Housing Color | Black |
Housing Material | Polyester |
Centerline (Pitch) | 1.27mm, .05in |
UL Flammability Rating | UL 94V-0 |
Cover Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mounting Angle | None |
Detent | Without |
Mating Connector Lock | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention Type | None |
Circuit Application | Signal |
Comment | Plug connector requires backshell kit for complete assembly |
Packaging Quantity | 7 |
Packaging Method | Kit |
Rails | Without |
Sealable | No |
Wire/Cable Type | Round Jacketed Cable |
Connector System | Cable-to-Cable, Cable-to-Board |
Shielded | Yes |
Product Type | Connector |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Cover | With |
Termination Cover Method | Assembled |
Termination Cover Type | Standard |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
100 50SR CABLE CONN KIT Connector & Housing Type: Plug Solid Wire Size: 30 – 28 AWG Solid Wire Size: .05 – .1 mm² Shielded: Yes Connector System: Cable-to-Board Cable-to-Cable Plug 30 – 28 AWG .05 – .1 mm² | Idc D-Sub: Connector Kit & Plug & Signal & 1.27 Mm | Part Number: 1-5750913-9 | Internal Number: 1-5750913-9 | TE Connectivity | TE Store |
D-Sub Standard Conn Cable Plug 100P W/Lacing |Amp Te Connectivity 1-5750913-9 | Newark Electronics |
D-Sub Standard Conn CABLE PLUG 100P w/lacing | Rapid Electronics |
TE Connectivity - AMP IDC D-Sub 100 50SR CABLE CONN KIT | Distrelec |
Conn, D-Sub, Cable Plug, 100Pos, STR, III Series, IDC, 30-28AWG | TE Connectivity 1-5750913-9 | RS Americas |
AMPLIMITE .050 III shielded plug,100 pin | RS |
Conn SCSI PL 100 POS 1.27mm IDT RA Cable Mount 100 Terminal 1 Port | Avnet America |
D SUB CONN, PLUG, 100POS, IDC / IDT | Farnell |
Status: | Unknown |
---|---|
Series: | AMPLIMITE 0.050 Series |
RoHS: | Unknown |
No. of Contacts | 100Contacts |
---|---|
Gender | Plug |
Contact Termination Type | IDC / IDT |
D Sub Shell Size | - |
Product Range | AMPLIMITE 0.050 Series |
Connector Body Material | - |
Connector Type | SCSI |
Where can I find additional details, specifications and documents for a 1-5750913-9?
Additional datasheets, footprints and schematics for 1-5750913-9 are listed on our Part Details page. You can also find images and similar parts to 1-5750913-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5750913-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5750913-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5750913-9 fall under?
The 1-5750913-9 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5750913-9 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5750913-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5750913-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5750913-9 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-5750913-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5750913-9 often in real-time on the comparison pages.
What if I can't find stock of 1-5750913-9?
You can fill out our help required form which you can use to request a quote for 1-5750913-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.