Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$21.30
Shell Material | Carbon Steel |
---|---|
Post Plating Material | Tin over Nickel |
Bracket Plating Material | Nickel over Copper |
Bracket Material | Zinc |
Shell Plating Material | Nickel over Copper |
Number of Rows | 4 |
Number of Positions | 120 |
PCB Mount Orientation | Vertical |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Black |
Housing Material | Polyphthalmide |
UL Flammability Rating | UL 94V-0 |
Mating Retention Type | Latch |
Mating Connector Lock Type | Latches |
Mating Alignment | With |
PCB Mounting Style | Through Hole - Solder |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Rails |
PCB Mount Alignment | Without |
Mating Connector Lock | With |
PCB Mount Retention | With |
PCB Mount Retention Type | Action/Compliant Tail |
Mounting Hole Diameter | .109in |
Circuit Application | Signal |
Packaging Quantity | 5 |
Packaging Method | Tube |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shielded | Yes |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Product Type | Connector |
Grounding Clips | Without |
Termination Post Length | 4.39mm, .173in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors 120 50Sr Vrt Rcpt |Amp Te Connectivity 1-5786554-0 | Newark Electronics |
D-Sub Standard Conn 120 50SR VRT RCPT L R ACT PIN | Rapid Electronics |
TE Connectivity 120 50SR VRT RCPT L R ACT PIN D-Sub Standard Connectors 120 50SR VRT RCPT L R ACT PIN | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature F 120 POS 2.54mm Solder ST Thru-Hole 120 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1-5786554-0?
Additional datasheets, footprints and schematics for 1-5786554-0 are listed on our Part Details page. You can also find images and similar parts to 1-5786554-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5786554-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5786554-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5786554-0 fall under?
The 1-5786554-0 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5786554-0 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5786554-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5786554-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5786554-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-5786554-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5786554-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5786554-0?
You can fill out our help required form which you can use to request a quote for 1-5786554-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.