Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.78
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.54
|
372
in stock
|
Buy Now | |
Newark Electronics
from US$8.64
|
372
in stock
|
Buy Now | |
Rapid Electronics
from US$6.78
|
372
in stock
|
Buy Now | |
Chip One Stop
from US$8.09
|
372
in stock
|
Buy Now | |
Farnell
from US$9.92
|
308
in stock
|
Buy Now | |
Avnet America
from US$6.80
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bracket Plating Material | Nickel over Copper |
---|---|
Post Plating Material | Tin over Nickel |
Shell Material | Carbon Steel |
Bracket Material | Zinc |
Shell Plating Material | Nickel over Copper |
Number of Positions | 26 |
Number of Rows | 4 |
PCB Mount Orientation | Vertical |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57 – 2.36mm, .062 – .093in |
Housing Material | Polyphthalmide |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Zugelassene Standards | LR-86179-1, UL E28476 |
Approved Standards | LR-86179-1, UL E28476 |
Mating Retention Type | Latch |
Mating Alignment | With |
PCB Mounting Style | Through Hole - Solder |
Connector Mounting Type | Board Mount |
Mating Alignment Type | Rails |
PCB Mount Alignment | Without |
Mating Connector Lock Type | Latches |
Mating Retention | With |
Mounting Hole Diameter | .109in, 2.77mm |
Mating Connector Lock | With |
PCB Mount Retention Type | Action/Compliant Tail |
PCB Mount Retention | With |
Circuit Application | Signal |
Packaging Quantity | 14 |
Packaging Method | Tube |
Sealable | No |
Grounded | No |
Grounding Straps | Without |
Grounding Indents | Without |
Row-to-Row Spacing | 2.54 mm, .1 in |
Shielded | Yes |
Profile | Standard |
Shell Type | Full Metal Shell |
Product Type | Connector |
Connector Type | Connector Assembly |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Termination Post Length | .173in, 4.39mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Grounding Clips | Without |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
D-Sub High Density Connectors 050 026R Vrt Pcb |Amp Te Connectivity 5786554-2 | Newark Electronics |
D-Sub High Density Connectors 050 026R VRT PCB | Rapid Electronics |
TE Connectivity 26 50SR VRT RCPT L R ACT PIN Telecom and Datacom Connector 26 Contact(s) Female Straight Solder Terminal %232-56 Receptacle | Distrelec |
D SUB CONNECTOR, RCPT, 26POS, TH | Farnell |
Conn D-Subminiature RCP 26 POS 2.54mm Press Fit ST Thru-Hole 26 Terminal 1 Port | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5786554-2?
Additional datasheets, footprints and schematics for 5786554-2 are listed on our Part Details page. You can also find images and similar parts to 5786554-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5786554-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5786554-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5786554-2 fall under?
The 5786554-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5786554-2 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5786554-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5786554-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5786554-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5786554-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5786554-2 often in real-time on the comparison pages.
What if I can't find stock of 5786554-2?
You can fill out our help required form which you can use to request a quote for 5786554-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.