Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.29
|
No stock
|
Buy Now | |
TE Store
from US$12.24
|
1,501
in stock
|
Buy Now | |
Newark Electronics
from US$11.86
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$8.98
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$4.19
|
6
in stock
|
Buy Now | |
Avnet America
from US$9.05
|
-
|
Buy Now | |
RS Americas
from US$14.91
|
-
|
Buy Now | |
Boersig
from US$8.49
|
-
|
Buy Now | |
Distrelec
from US$8.22
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Carbon Steel |
---|---|
Plug Shell Plating Material | Tin-Nickel Alloy |
Shell Plating Material | Tin over Copper |
Plug Shell Material | Steel |
Color | Black |
Cover Material | Polyester |
Ribbon Cable Centerline Spacing | .025in |
Number of Rows | 2 |
Number of Positions | 26 |
Preloaded | Yes |
Contact Mating Area Plating Thickness | 30µin |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .032 – .036in, .81 – .91mm |
Solid Wire Size | .05 – .1mm², 30 – 28AWG |
Wire Size | .05 – .09mm², 30 – 28AWG |
Insulation Diameter (Max) | .91mm |
Centerline (Pitch) | 1.27mm, .05in |
Housing Material | Polyester |
Housing Color | Black |
Cover Flammability Rating | UL 94V-0 |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Detent | With |
PCB Mount Retention Type | None |
Mating Connector Lock | Without |
Mounting Angle | None |
Circuit Application | Signal |
Comment | Plug connector requires backshell kit for complete assembly |
Packaging Quantity | 21 |
Packaging Method | Kit |
Rails | Without |
Product Type | Connector |
Connector System | Cable-to-Cable, Cable-to-Board |
Shielded | Yes |
Wire/Cable Type | Round Jacketed Cable |
Sealable | No |
Connector Style | Plug |
Connector & Contact Terminates To | Wire & Cable |
Termination Cover Method | Unassembled |
Termination Cover Type | Wire Lacing |
Termination Cover | Without |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
26 50SR CABLE CONN KIT Connector & Housing Type: Plug Solid Wire Size: 30 – 28 AWG Solid Wire Size: .05 – .1 mm² Shielded: Yes Connector System: Cable-to-Board Cable-to-Cable Plug 30 – 28 AWG .05 – .1 mm² | Idc D-Sub: Connector Kit & Plug & Signal & 1.27 Mm | Part Number: 5750913-2 | Internal Number: 5750913-2 | TE Connectivity | TE Store |
I/O Connectors Cable Plug 26P W/Lacing Covers Blk |Amp Te Connectivity 5750913-2 | Newark Electronics |
I/O Connectors CABLE PLUG 26P w/lacing covers blk | Rapid Electronics |
Conn SCSI PL 26 POS 1.27mm IDT RA Cable Mount 26 Terminal 1 Port | Avnet America |
26 50SR CABLE CONN KIT, IDC D-Sub Connectors | TE Connectivity 5750913-2 | RS Americas |
TE Connectivity - AMP IDC D-Sub 26 50SR CABLE CONN KIT | Distrelec |
Where can I find additional details, specifications and documents for a 5750913-2?
Additional datasheets, footprints and schematics for 5750913-2 are listed on our Part Details page. You can also find images and similar parts to 5750913-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5750913-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5750913-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5750913-2 fall under?
The 5750913-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5750913-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5750913-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5750913-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5750913-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for 5750913-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5750913-2 often in real-time on the comparison pages.
What if I can't find stock of 5750913-2?
You can fill out our help required form which you can use to request a quote for 5750913-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.