Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.03
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$8.99
|
205
in stock
|
Buy Now | |
Newark Electronics
from US$13.26
|
205
in stock
|
Buy Now | |
Rapid Electronics
from US$6.03
|
205
in stock
|
Buy Now | |
Chip One Stop
from US$9.43
|
205
in stock
|
Buy Now | |
Farnell
from US$6.70
|
169
in stock
|
Buy Now | |
TE Store
from US$11.11
|
121
in stock
|
Buy Now | |
Future Electronics
from US$9.37
|
-
|
Buy Now | |
Avnet America
from US$8.01
|
-
|
Buy Now | |
RS Americas
from US$12.81
|
-
|
Buy Now | |
TTI Europe
from US$7.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bracket Plating Material | Nickel over Copper |
---|---|
Bracket Material | Zinc |
Shell Material | Carbon Steel |
Post Plating Material | Tin over Nickel |
Shell Plating Material | Nickel over Copper |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 28 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Underplating Material | Nickel |
Contact Current Rating (Max) | 1A |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | 30µin |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | Without |
PCB Mounting Style | Through Hole - Solder |
Mating Connector Lock Type | Screwlocks |
Connector Mounting Type | Board Mount |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Retention Type | Latch |
PCB Mount Retention | With |
Mating Connector Lock | With |
Mounting Hole Diameter | .109in, 2.77mm |
Panel Mount Feature | Without |
PCB Mount Retention Type | Mounting Hole |
Circuit Application | Signal |
Packaging Quantity | 13 |
Packaging Method | Tube |
Product Type | Connector |
Profile | Standard |
Grounding Straps | Without |
Grounded | No |
Row-to-Row Spacing | .1 in, 2.54 mm |
Connector & Contact Terminates To | Printed Circuit Board |
Shielded | Yes |
Connector Type | Connector Assembly |
Sealable | No |
Grounding Indents | Without |
Connector Style | Receptacle |
Shell Type | Full Metal Shell |
Connector System | Cable-to-Board |
Termination Post Length | 3.18mm, .125in |
Grounding Clips | Without |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
D-Sub Standard Connectors Vert Rcpt Assy 28 50Sr |Amp Te Connectivity 5749721-3 | Newark Electronics |
D-Sub Standard Connectors VERT RCPT ASSY 28 50SR | Rapid Electronics |
TE Connectivity 28 50SR VERT RCPT ASSY Telecom and Datacom Connector 28 Contact(s) Female Straight Solder Terminal %232-56 Receptacle | Distrelec |
D SUB CONNECTOR, RCPT, 28POS, TH | Farnell |
28 50SR VERT RCPT ASSY Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 28 Centerline (Pitch): 1.27 mm Centerline (Pitch): .05 in Receptacle Cable-to-Board 28 1.27 mm | Amplimite D-Sub Receptacle Assembly: Vertical & 1.27Mm | Part Number: 5749721-3 | Internal Number: 5749721-3 | TE Connectivity | TE Store |
Conn SCSI RCP 28 POS 2.54mm Solder ST Thru-Hole 28 Terminal 1 Port | Avnet America |
28 50SR VERT RCPT ASSY, PCB D-Sub Connectors | TE Connectivity 5749721-3 | RS Americas |
28P 50SR VERT RCPT PCB D-SUB | TTI Europe |
Where can I find additional details, specifications and documents for a 5749721-3?
Additional datasheets, footprints and schematics for 5749721-3 are listed on our Part Details page. You can also find images and similar parts to 5749721-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5749721-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5749721-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5749721-3 fall under?
The 5749721-3 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > PCB D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5749721-3 when available in the PCB D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5749721-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5749721-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5749721-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5749721-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5749721-3 often in real-time on the comparison pages.
What if I can't find stock of 5749721-3?
You can fill out our help required form which you can use to request a quote for 5749721-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.