Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$230.10
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$301.60
|
6
in stock
|
Buy Now | |
Newark Electronics
from US$257.53
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$320.48
|
6
in stock
|
Buy Now | |
Chip One Stop
from US$240.00
|
6
in stock
|
Buy Now | |
Farnell
from US$311.00
|
5
in stock
|
Buy Now | |
element14
from US$302.41
|
3
in stock
|
Buy Now | |
Avnet America
from US$230.10
|
-
|
Buy Now | |
RS Americas
from US$285.85
|
-
|
Buy Now | |
Boersig
from US$330.32
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Ratchet Configuration | Operator Releasable & Adjustable |
---|---|
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Commercial Crimp Tooling |
Certification | Upon Request for Fee |
Power Type | Manual, Battery, Electric |
Tool Type | Standard Die Envelope (SDE) Die Set |
Die Sets Type | Removable/Interchangeable |
Procrimp Die Mr26-18 |Amp Te Connectivity 58514-2 | Newark Electronics |
Punches&Dies DIE SET 26-18AWG FOR PRO=CRIMPER III | Rapid Electronics |
TE Connectivity - AMP Crimp Tool PROCRIMP DIE MR26-18 | Distrelec |
CRIMP TOOL DIE, 26-22AWG | Farnell |
Die Assembly Used With Crimping Tool | Avnet America |
DIE SET MR Connector USE WITH A9996 | TE Connectivity 58514-2 | RS Americas |
Where can I find additional details, specifications and documents for a 58514-2?
Additional datasheets, footprints and schematics for 58514-2 are listed on our Part Details page. You can also find images and similar parts to 58514-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 58514-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 58514-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 58514-2 fall under?
The 58514-2 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 58514-2 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 58514-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 58514-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 58514-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 58514-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 58514-2 often in real-time on the comparison pages.
What if I can't find stock of 58514-2?
You can fill out our help required form which you can use to request a quote for 58514-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.