Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.24
|
No stock
|
Buy Now | |
RS Americas
from US$0.44
|
706
in stock
|
Buy Now | |
Rapid Electronics
from US$0.57
|
191
in stock
|
Buy Now | |
Newark Electronics
from US$0.52
|
150
in stock
|
Buy Now | |
Chip One Stop
from US$0.61
|
150
in stock
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now | |
Distrelec
from US$0.36
|
-
|
Buy Now | |
TE Store
from US$0.45
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .38µm, 15.75µin |
Contact Type | Pin |
Contact Design | Formed Pin |
Contact Current Rating (Max) | 9A |
Wire Size | .12 – .2mm², 26 – 24AWG, 236.823 – 394.705CMA |
Accepts Wire Insulation Diameter Range | .025 – .05in, .64 – 1.27mm |
Operating Voltage | 250VAC |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Miniature Rectangular PCB Conn Contact Male Pin Pre-Tin Plating 24 to 26 AWG | TE Connectivity 640579-1 | RS Americas |
Headers&Wire Housings 26-24 AWG P/N CONT | Rapid Electronics |
Headers & Wire Housings 26-24 Awg P/N Cont Rohs Compliant: Yes |Amp Te Connectivity 640579-1 | Newark Electronics |
ER - MR SPLIT PIN PTPHBRZ LP 2 | RS |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP Contacts MR SPLIT PIN PTPHBRZ LP 26-24 | Distrelec |
Special Order: MR SPLIT PIN PTPHBRZ LP 26-24 Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Tin 250 VAC | Connector Contact | Part Number: 640579-1 | Internal Number: 640579-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 640579-1?
Additional datasheets, footprints and schematics for 640579-1 are listed on our Part Details page. You can also find images and similar parts to 640579-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640579-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640579-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640579-1 fall under?
The 640579-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640579-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640579-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640579-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640579-1 have stock available?
Authorised distributors including RS Americas, Rapid Electronics, Newark Electronics, Chip One Stop and RS have stock available or on a lead time for 640579-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640579-1 often in real-time on the comparison pages.
What if I can't find stock of 640579-1?
You can fill out our help required form which you can use to request a quote for 640579-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.