Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$13.15
|
No stock
|
Buy Now | |
Powell Electronics
from US$20.00
|
885
in stock
|
Buy Now | |
element14
from US$16.33
|
221
in stock
|
Buy Now | |
Newark Electronics
from US$17.58
|
182
in stock
|
Buy Now | |
Farnell
from US$15.16
|
182
in stock
|
Buy Now | |
Sager
from US$12.00
|
179
in stock
|
Buy Now | |
RS Americas
from US$17.08
|
139
in stock
|
Buy Now | |
TE Store
from US$19.00
|
136
in stock
|
Buy Now | |
Heilind Electronics
from US$20.38
|
114
in stock
|
Buy Now | |
Rapid Electronics
from US$19.55
|
62
in stock
|
Buy Now | |
Distrelec
from US$17.97
|
39
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$15.22
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$19.40
|
23
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$20.38
|
15
in stock
|
Buy Now | |
Avnet America
from US$14.63
|
5
in stock
|
Buy Now | |
Future Electronics
from US$14.58
|
-
|
Buy Now | |
Boersig
from US$17.05
|
-
|
Buy Now | |
Carlton-Bates
from US$18.15
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insertion & Extraction Tool Type | Contact Extraction |
---|---|
Insertion & Extraction Tool Application | Contact-to-Housing |
EXTRACTION TOOL, 6WAY | element14 |
Extraction Tool, 6Way | Newark Electronics |
Extraction, Removal & Insertion Tools Extraction Tool | Sager |
Extraction Tool, For Miniature Commercial Contacts, Commercial MATE-N-LOK Series | TE Connectivity 2063388-1 | RS Americas |
TOOL, EXTRACTION Insertion & Extraction Tool Type: Contact Extraction Insertion & Extraction Tool Application: Contact-to-Housing Contact Extraction Contact-to-Housing | Insertion And Extraction Tool | Part Number: 2063388-1 | Internal Number: 2063388-1 | TE Connectivity | TE Store |
TOOL, EXTRACTION | Heilind Electronics |
Tool And Machinery Extraction Tool | Rapid Electronics |
TE Connectivity Extraction Tool Designed to Remove Minia | Distrelec |
Tool: for removal | Transfer Multisort Elektronik |
Extraction Tool For Miniature Rectangular (MR) Contacts | Avnet America |
EXTRACTION TOOL FOR MR CONTACTS | RS |
Extraction Tool, 2.3 in. L | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | MATE-N-LOK Series |
RoHS: | Unknown |
For Use With | Miniature Universal MATE-N-LOK Miniature Rectangular Contacts |
---|---|
Product Range | MATE-N-LOK Series |
SVHC | No SVHC (15-Jan-2019) |
Tool Body Material | Plastic |
Where can I find additional details, specifications and documents for a 2063388-1?
Additional datasheets, footprints and schematics for 2063388-1 are listed on our Part Details page. You can also find images and similar parts to 2063388-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2063388-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2063388-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2063388-1 fall under?
The 2063388-1 is listed under Application Tooling > Insertion & Extraction Tools.
Can I view similar or alternative parts?
You can view similar parts to 2063388-1 when available in the Insertion & Extraction Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2063388-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 2063388-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2063388-1 have stock available?
Authorised distributors including Powell Electronics, element14, Newark Electronics, Farnell and Sager have stock available or on a lead time for 2063388-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2063388-1 often in real-time on the comparison pages.
What if I can't find stock of 2063388-1?
You can fill out our help required form which you can use to request a quote for 2063388-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.