Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 11832 |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.38
|
4,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.38
|
59,230
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
55,833
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
50,364
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
20,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.35
|
10,764
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
8,866
in stock
|
Buy Now | |
RS Americas
from US$0.33
|
4,922
in stock
|
Buy Now | |
Sager
from US$0.25
|
3,592
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.35
|
1,794
in stock
|
Buy Now | |
element14
from US$0.36
|
678
in stock
|
Buy Now | |
Electro Enterprises
from US$0.42
|
256
in stock
|
Buy Now | |
Farnell
from US$0.34
|
59
in stock
|
Buy Now | |
TE Store
from US$0.43
|
7
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .4µm, 15.75µin |
---|---|
Contact Current Rating (Max) | 9A |
Contact Type | Socket |
Contact Design | Formed Socket |
Contact Mating Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .05 – .115in, .635 – 2.92mm |
Wire Size | 236.823 – 1578.82CMA, .12 – .8mm², 26 – 18AWG |
Operating Voltage | 250VDC, 250VAC |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 1000 |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Headers&Wire Housings SOCKET 26-18 AWG pre-tin | Rapid Electronics |
Contact, Socket, 18Awg, Crimp | Newark Electronics |
TE Connectivity - AMP Power Contact MR RECPT PTPHBZ LP 26-18 | Distrelec |
Miniature Rectangular PCB Conn Contact Female Crimp Tin Plating 26 to 18 AWG | TE Connectivity 641300-1 | RS Americas |
Contact,crimp,socket,Au,26-18awg | RS |
Headers & Wire Housings SOCKET 26-18 AWG pre-tin | Sager |
CRIMP SOCKET, 26AWG | element14 |
MR RECPT PTPHBZ LP 26-18 Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Tin 250 VAC | Connector Contact | Part Number: 641300-1 | Internal Number: 641300-1 | Alias Number: 11832 | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Crimp Socket Contact Phosphor Bronze 18 AWG - 26 AWG | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Miniature Rectangular Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 18 |
Contact Termination | Crimp |
Current Rating | 9A |
Gender | Receptacle |
Wire Size | 18AWG |
Wire Size (AWG) | 26AWG to 18AWG |
Where can I find additional details, specifications and documents for a 641300-1?
Additional datasheets, footprints and schematics for 641300-1 are listed on our Part Details page. You can also find images and similar parts to 641300-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641300-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641300-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641300-1 fall under?
The 641300-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 641300-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641300-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641300-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641300-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, TTI Europe and Heilind Electronics have stock available or on a lead time for 641300-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641300-1 often in real-time on the comparison pages.
What if I can't find stock of 641300-1?
You can fill out our help required form which you can use to request a quote for 641300-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.