91526-3 Part Information
Details for 91526-3 by TE Connectivity
Application Tooling>Portable Crimp Tools
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 902.5900 |
3 | 894.9800 |
5 | 887.4900 |
10 | 880.1300 |
25 | 873.9200 |
Stock Information
Details
Part Downloads
Part Specifications
Die Sets Type | Fixed In Tool |
Crimp Form-Wire Barrel Type | Open Barrel - F Crimp |
Specification Type | TE Product Specification (114-) |
Tool Grade | Premium Crimp Tooling |
Certification | Yes – Certificate Included |
Power Type | Battery, Electric |
Tool Type | CERTI-CRIMP II, Straight Action Hand Tool |
Compatible Parts
Alternative Part Descriptions
- HAND CRIMP TOOL, 26-18AWG RECTANGULAR CONTACT; Crimp Die Applications:Contacts; For Use With:Miniature Rectangular 26-18AWG Contacts; Product Range:Te Connectivity / Amp 915 RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 91526-3?
Additional datasheets, footprints and schematics for 91526-3 are listed in our Part Details tab. You can also find the 91526-3 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 91526-3 in the Pricing & Inventory tab next to part details. You can view 91526-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 91526-3 fall under?
The 91526-3 is listed under Application Tooling > Portable Crimp Tools.
Can I view similar or alternative parts?
You can view similar parts to 91526-3 when available in the Portable Crimp Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 91526-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 91526-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 91526-3 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 91526-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 91526-3 often in real-time on the comparison pages.
What if I can't find stock of 91526-3?
You can fill out our help required form which you can use to request a quote for 91526-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.