Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Pin |
---|---|
Contact Current Rating (Max) | 9A |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Contact Design | Formed Pin |
Contact Mating Area Plating Thickness | .4µm, 15.75µin |
Wire Size | 236.823 – 1578.82CMA, 24 – 18AWG, .12 – .8mm² |
Accepts Wire Insulation Diameter Range | .05 – .115in, .635 – 2.92mm |
Operating Voltage | 250VDC, 250VAC |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Mr Split Pin Ptphbrz Lp 26-18 Rohs Compliant: Yes |Amp Te Connectivity 640580-1 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
TE Connectivity - AMP Contacts MR SPLIT PIN PTPHBRZ LP 26-18 | Distrelec |
Special Order: MR SPLIT PIN PTPHBRZ LP 26-18 Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Tin 250 VAC | Connector Contact | Part Number: 640580-1 | Internal Number: 640580-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP MR Series Plug & Receptacle Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 640580-1?
Additional datasheets, footprints and schematics for 640580-1 are listed on our Part Details page. You can also find images and similar parts to 640580-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640580-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640580-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640580-1 fall under?
The 640580-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640580-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640580-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640580-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640580-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, Distrelec and TE Store have stock available or on a lead time for 640580-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640580-1 often in real-time on the comparison pages.
What if I can't find stock of 640580-1?
You can fill out our help required form which you can use to request a quote for 640580-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.