Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 11887 |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.15
|
9,600
in stock
|
Buy Now | |
Newark Electronics
from US$1.01
|
18,555
in stock
|
Buy Now | |
Heilind Electronics
from US$1.15
|
15,647
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
9,978
in stock
|
Buy Now | |
Distrelec
from US$0.88
|
9,003
in stock
|
Buy Now | |
TE Store
from US$1.23
|
8,752
in stock
|
Buy Now | |
RS Americas
from US$0.84
|
3,573
in stock
|
Buy Now | |
element14
from US$1.11
|
3,072
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.15
|
2,608
in stock
|
Buy Now | |
Farnell
from US$1.04
|
2,460
in stock
|
Buy Now | |
Chip One Stop
from US$1.14
|
975
in stock
|
Buy Now | |
Future Electronics
from US$0.80
|
-
|
Buy Now | |
Avnet America
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$1.06
|
-
|
Buy Now | |
TTI Europe
from US$0.78
|
-
|
Buy Now | |
Sager
from US$0.88
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Carlton-Bates
-
|
-
|
Buy Now |
Contact Design | Formed Socket |
---|---|
Contact Current Rating (Max) | 9A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .05 – .115in, .635 – 2.92mm |
Wire Size | 236.823 – 1578.82CMA, .12 – .8mm², 26 – 18AWG |
Operating Voltage | 250VDC, 250VAC |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Packaging Quantity | 1000 |
Product Type | Contact |
Connector System | Wire-to-Board, Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
Contact, Socket, 26-18Awg, Crimp | Newark Electronics |
Headers&Wire Housings SOCKET 26-18 AWG Gold | Rapid Electronics |
Contact,crimp,socket,Au,26-18awg | RS |
TE Connectivity MR RECPT AUPHBZ LP 26-18 Connector Acces | Distrelec |
MR RECPT AUPHBZ LP 26-18 Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Gold Nickel 250 VAC | Connector Contact | Part Number: 641300-2 | Internal Number: 641300-2 | Alias Number: 11887 | TE Connectivity | TE Store |
Socket Contact, 18-26 AWG, 250 VDC, 1 Position, Crimp, Gold Plating, MR Series | TE Connectivity 641300-2 | RS Americas |
CRIMP SOCKET, 26AWG | element14 |
18-26 AWG Discrete Wire to Wire Strain Relief Crimp Receptacle Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Headers & Wire Housings SOCKET 26-18 AWG Gold | Sager |
Socket Contact, Crimp Contact, 26 AWG Min, 18 AWG Max, 1.98 mm | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Miniature Rectangular Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Contact Size | 18 |
Contact Termination | Crimp |
Current Rating | 9A |
Gender | Receptacle |
Wire Size | 18AWG |
Wire Size (AWG) | 26AWG to 18AWG |
Where can I find additional details, specifications and documents for a 641300-2?
Additional datasheets, footprints and schematics for 641300-2 are listed on our Part Details page. You can also find images and similar parts to 641300-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641300-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641300-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641300-2 fall under?
The 641300-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 641300-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641300-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 641300-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641300-2 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Rapid Electronics, RS and Distrelec have stock available or on a lead time for 641300-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641300-2 often in real-time on the comparison pages.
What if I can't find stock of 641300-2?
You can fill out our help required form which you can use to request a quote for 641300-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.