350969-1 Part Information

Details for 350969-1 by TE Connectivity

Connectors>Power Connectors>Power Contacts

Part Downloads

Part Specifications

Contact Mating Area Plating Material Pre-Tin
Contact Mating Area Plating Thickness .4µm, 15.75µin
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 9A
Contact Design Formed Pin
Contact Type Pin
Wire Size 236.823 – 1578.82CMA, .12 – .8mm², 26 – 18AWG
Accepts Wire Insulation Diameter Range 1.27 – 2.92mm, .05 – .115in
Operating Voltage 250VDC, 250VAC
Circuit Application Power & Signal
Wire/Cable Type Discrete Wire
Packaging Method Reel
Product Type Contact
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -67 – 185°F, -55 – 85°C
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Product Code: 1381
Global Product Line: 240
GPL Description: Industrial

Compatible Parts

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350969-1?

Additional datasheets, footprints and schematics for 350969-1 are listed in our Part Details tab. You can also find the 350969-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350969-1 in the Pricing & Inventory tab next to part details. You can view 350969-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350969-1 fall under?

The 350969-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 350969-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350969-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 350969-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 350969-1 have stock available?

There is no stock from authorised distributors for 350969-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350969-1 often in real-time on the comparison pages.

What if I can't find stock of 350969-1?

You can fill out our help required form which you can use to request a quote for 350969-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 350969-1

Loading...
Loading Results for 350969-1
We use cookies to improve your experience. See our privacy policy.
Okay