Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 9A |
Contact Design | Formed Pin |
Contact Type | Pin |
Wire Size | 236.823 – 1578.82CMA, .12 – .8mm², 26 – 18AWG |
Accepts Wire Insulation Diameter Range | 1.27 – 2.92mm, .05 – .115in |
Operating Voltage | 250VDC, 250VAC |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Mr Grnd Pin 26-18 Auphbz Rohs Compliant: Yes |Amp Te Connectivity 350969-2 | Newark Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
Special Order: MR GRND PIN 26-18 AUPHBZ Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Gold Nickel 250 VAC | Connector Contact | Part Number: 350969-2 | Internal Number: 350969-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 350969-2?
Additional datasheets, footprints and schematics for 350969-2 are listed on our Part Details page. You can also find images and similar parts to 350969-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350969-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350969-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350969-2 fall under?
The 350969-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350969-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350969-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350969-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350969-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 350969-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350969-2 often in real-time on the comparison pages.
What if I can't find stock of 350969-2?
You can fill out our help required form which you can use to request a quote for 350969-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.