Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.31
|
1,860
in stock
|
Buy Now | |
element14
from US$0.40
|
15,453
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
14,040
in stock
|
Buy Now | |
Farnell
from US$0.31
|
14,040
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
10,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.37
|
7,973
in stock
|
Buy Now | |
Powell Electronics
from US$0.30
|
2,155
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.37
|
1,329
in stock
|
Buy Now | |
RS Americas
from US$0.35
|
877
in stock
|
Buy Now | |
Electro Enterprises
from US$0.40
|
400
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
247
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.38
|
-
|
Buy Now | |
Distrelec
from US$0.34
|
-
|
Buy Now | |
Sager
from US$0.28
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Type | Pin |
---|---|
Contact Mating Area Plating Thickness | 15.75µin, .4µm |
Contact Base Material | Phosphor Bronze |
Contact Design | Formed Pin |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | 236.823 – 1578.82CMA, 26 – 18AWG, .12 – .8mm² |
Accepts Wire Insulation Diameter Range | .05 – .115in, .635 – 2.92mm |
Operating Voltage | 250VAC, 250VDC |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
CONTACT, PIN, CRIMP, 26-18AWG | element14 |
Contact, Pin, Crimp, 26-18Awg | Newark Electronics |
Contact Crimp Pin 26-18AWG MR | RS |
Miniature Rectangular PCB Conn Contact Male Crimp Tin Plating 26 to 18 AWG | TE Connectivity 640545-1 | RS Americas |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
18-26 AWG Discrete Wire to Wire Strain Relief Crimp Pin Contact | Future Electronics |
TE Connectivity - AMP Contacts MR SPLIT PIN 26-18 PTPHBRZ LP | Distrelec |
Headers & Wire Housings PIN 26-18AWG Pre-Tin | Sager |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | AMP MR Series Housing Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 640545-1?
Additional datasheets, footprints and schematics for 640545-1 are listed on our Part Details page. You can also find images and similar parts to 640545-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640545-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640545-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640545-1 fall under?
The 640545-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640545-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640545-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 640545-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640545-1 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, TTI Europe and Heilind Electronics have stock available or on a lead time for 640545-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640545-1 often in real-time on the comparison pages.
What if I can't find stock of 640545-1?
You can fill out our help required form which you can use to request a quote for 640545-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.