350968-1 Power Connectors by TE Connectivity

MR PIN 26-24 PTPPHBZ

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Farnell
Farnell
from US$0.14
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
-
Buy Now
Logo for TE Store
TE Store
from US$0.19
-
Buy Now

Specifications

Contact Mating Area Plating Material Pre-Tin
Contact Current Rating (Max) 9A
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Thickness 15.75µin, .38µm
Contact Type Pin
Contact Design Formed Pin
Wire Size .12 – .2mm², 26 – 24AWG, 236.823 – 394.705CMA
Accepts Wire Insulation Diameter Range .635 – 1.27mm, .025 – .05in
Operating Voltage 250VAC
Circuit Application Power & Signal
Wire/Cable Type Discrete Wire
Packaging Method Reel
Product Type Contact
Connector System Wire-to-Wire
Connector & Contact Terminates To Wire & Cable
Termination Type Crimp
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

Mr Pin 26-24 Ptpphbz Rohs Compliant: Yes |Amp Te Connectivity 350968-1 | Newark Electronics
Contact PIN Crimp ST Cable Mount Strip | Avnet America
Special Order: MR PIN 26-24 PTPPHBZ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Tin 250 VAC | Connector Contact | Part Number: 350968-1 | Internal Number: 350968-1 | TE Connectivity | TE Store


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 350968-1?

Additional datasheets, footprints and schematics for 350968-1 are listed on our Part Details page. You can also find images and similar parts to 350968-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 350968-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350968-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 350968-1 fall under?

The 350968-1 is listed under Connectors > Power Connectors > Power Contacts.

Can I view similar or alternative parts?

You can view similar parts to 350968-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 350968-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 350968-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 350968-1 have stock available?

Authorised distributors including Newark Electronics, Avnet America, TE Store and Farnell have stock available or on a lead time for 350968-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 350968-1 often in real-time on the comparison pages.

What if I can't find stock of 350968-1?

You can fill out our help required form which you can use to request a quote for 350968-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay