Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.51
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.63
|
No stock
|
Buy Now | |
Rapid Electronics
from US$0.68
|
84,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.56
|
84,500
in stock
|
Buy Now | |
Distrelec
from US$0.82
|
84,500
in stock
|
Buy Now | |
Heilind Electronics
from US$0.69
|
68,250
in stock
|
Buy Now | |
Newark Electronics
from US$0.69
|
52,000
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
52,000
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
32,500
in stock
|
Buy Now | |
TE Store
from US$0.93
|
31,167
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.69
|
13,650
in stock
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.75
|
-
|
Buy Now | |
TTI Europe
from US$0.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | .76µm, 29.92µin |
---|---|
Contact Mating Area Plating Material | Gold |
Contact Design | Formed Socket |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Current Rating (Max) | 9A |
Wire Size | 236.823 – 1578.82CMA, 26 – 18AWG, .12 – .8mm² |
Accepts Wire Insulation Diameter Range | .635 – 2.92mm, .05 – .115in |
Operating Voltage | 250VDC, 250VAC |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
SOCKET CONTACT 26-18 Reel of 6500 | Rapid Electronics |
TE Connectivity MR RECPT 26-18 AUNI/AUPHBZ Headers & Wir | Distrelec |
Product Range:Mr Series | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
PWR CONTACT, SOCKET, CRIMP, 18AWG | Farnell |
AMP Series 26-18 AWG 250 V Phosphor Bronze Material Socket Crimp Contact | Future Electronics |
MR RECPT 26-18 AUNI/AUPHBZ Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Gold Nickel 250 VAC | Connector Contact | Part Number: 641294-2 | Internal Number: 641294-2 | TE Connectivity | TE Store |
CONTACT, SOCKET, MINI-RECTANGULAR, 26-18AWG, .165 IN, 250 V, 9A, AU 30 | TE Connectivity 641294-2 | RS Americas |
CONTACT, SOCKET, CRIMP, 26-18AWG | element14 |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 641294-2?
Additional datasheets, footprints and schematics for 641294-2 are listed on our Part Details page. You can also find images and similar parts to 641294-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641294-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641294-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641294-2 fall under?
The 641294-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 641294-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641294-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 641294-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641294-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Heilind Electronics and Newark Electronics have stock available or on a lead time for 641294-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641294-2 often in real-time on the comparison pages.
What if I can't find stock of 641294-2?
You can fill out our help required form which you can use to request a quote for 641294-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.