Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.46
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.46
|
No stock
|
Buy Now | |
TE Store
from US$0.59
|
25,974
in stock
|
Buy Now | |
Heilind Electronics
from US$0.47
|
4,875
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.47
|
1,137
in stock
|
Buy Now | |
Avnet America
from US$0.49
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
element14
from US$0.54
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 30µin, .76µm |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Gold |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 9A |
Contact Design | Formed Pin |
Contact Type | Pin |
Barrel Type | Closed Barrel |
Accepts Wire Insulation Diameter Range | .025 – .05in, .635 – 1.27mm |
Wire Size | 236.823 – 394.705CMA, 26 – 24AWG, .12 – .2mm² |
Operating Voltage | 250VAC |
Agency/Standard | UL, CSA |
Contact Retention Type Within Housing | Locking Lance |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Packaging Quantity | 6500 |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 221°F |
MR PIN 26-24 AU/PHBZ Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Gold Nickel 250 VAC | Connector Contact | Part Number: 350968-2 | Internal Number: 350968-2 | TE Connectivity | TE Store |
Contact, Pin, 26-24Awg, Crimp | Newark Electronics |
Contact PIN Crimp ST Cable Mount Reel | Avnet America |
MR PIN 26-24 AU/PHBZ | TE Connectivity 350968-2 | RS Americas |
Where can I find additional details, specifications and documents for a 350968-2?
Additional datasheets, footprints and schematics for 350968-2 are listed on our Part Details page. You can also find images and similar parts to 350968-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350968-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350968-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350968-2 fall under?
The 350968-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350968-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350968-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 350968-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350968-2 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 350968-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350968-2 often in real-time on the comparison pages.
What if I can't find stock of 350968-2?
You can fill out our help required form which you can use to request a quote for 350968-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.