Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
18,760
in stock
|
Buy Now | |
Heilind Electronics
from US$0.13
|
67,423
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
65,000
in stock
|
Buy Now | |
TE Store
from US$0.23
|
47,788
in stock
|
Buy Now | |
Boersig
from US$0.11
|
45,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
38,400
in stock
|
Buy Now | |
Avnet America
from US$0.12
|
38,400
in stock
|
Buy Now | |
element14
from US$0.15
|
16,539
in stock
|
Buy Now | |
Farnell
from US$0.18
|
16,539
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.13
|
13,484
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
6,500
in stock
|
Buy Now | |
RS Americas
from US$0.14
|
5,541
in stock
|
Buy Now | |
Chip One Stop
from US$0.09
|
4,535
in stock
|
Buy Now | |
Rapid Electronics
from US$0.15
|
1,300
in stock
|
Buy Now | |
Avnet Abacus
-
|
19,500
in stock
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.11
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 15.75µin, .4µm |
---|---|
Contact Design | Formed Socket |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Wire Size | 236.823 – 1578.82CMA, 26 – 18AWG, .12 – .8mm² |
Accepts Wire Insulation Diameter Range | .635 – 2.92mm, .05 – .115in |
Operating Voltage | 250VDC, 250VAC |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Crimp |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
MINI REC. FMALE CONT. AWG26-18 | TTI Europe |
MR RECPT 26-18 PTPHBZ Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Socket Tin 250 VAC | Connector Contact | Part Number: 641294-1 | Internal Number: 641294-1 | TE Connectivity | TE Store |
641294-1 Rohs Compliant: Yes |Amp Te Connectivity 641294-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Contact Crimp Receptacle 26-18AWG MR | RS |
CONTACT, SOCKET, 26-18AWG, CRIMP | element14 |
18-26 AWG Discrete Wire to Wire Strain Relief Crimp Receptacle Contact | Future Electronics |
Power Contact, Rectangular, 26-18AWG, Tin Plated, Socket, Solder, MR Series | TE Connectivity 641294-1 | RS Americas |
26-18G SOCKET TERM Reel of 6500 | Rapid Electronics |
Socket Contact, Crimp Contact, 26 AWG Min, 18 AWG Max, 1.98 mm | Carlton-Bates |
Headers & Wire Housings 26-18G SOCKET TERM Reel of 6500 | Sager |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Solder |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 641294-1?
Additional datasheets, footprints and schematics for 641294-1 are listed on our Part Details page. You can also find images and similar parts to 641294-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 641294-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 641294-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 641294-1 fall under?
The 641294-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 641294-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 641294-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 641294-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 641294-1 have stock available?
Authorised distributors including Heilind Electronics, TTI Europe, TE Store, Boersig and Newark Electronics have stock available or on a lead time for 641294-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 641294-1 often in real-time on the comparison pages.
What if I can't find stock of 641294-1?
You can fill out our help required form which you can use to request a quote for 641294-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.