Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Thickness | 15.75µin, .4µm |
---|---|
Contact Design | Formed Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Pre-Tin |
Contact Current Rating (Max) | 9A |
Contact Type | Socket |
Accepts Wire Insulation Diameter Range | .05 – .115in, .635 – 2.92mm |
Wire Size | 24 – 18AWG, 236.823 – 1578.82CMA, .12 – .8mm² |
Operating Voltage | 250VAC |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag/Box |
Product Type | Contact |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
M.r.receptacle Rohs Compliant: Yes |Amp Te Connectivity 350666-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Special Order: M.R.RECEPTACLE Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Receptacle Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 350666-1 | Internal Number: 350666-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 350666-1?
Additional datasheets, footprints and schematics for 350666-1 are listed on our Part Details page. You can also find images and similar parts to 350666-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350666-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350666-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350666-1 fall under?
The 350666-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350666-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350666-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350666-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350666-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Boersig, TE Store and Avnet Abacus have stock available or on a lead time for 350666-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350666-1 often in real-time on the comparison pages.
What if I can't find stock of 350666-1?
You can fill out our help required form which you can use to request a quote for 350666-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.