Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Type | Socket |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | 15.75µin, .4µm |
Contact Design | Formed Socket |
Contact Current Rating (Max) | 9A |
Contact Mating Area Plating Material | Pre-Tin |
Wire Size | 236.823 – 394.705CMA, .12 – .2mm², 26 – 24AWG |
Accepts Wire Insulation Diameter Range | .635 – 1.27mm, .025 – .05in |
Operating Voltage | 250VAC |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Connector System | Wire-to-Board, Wire-to-Wire |
Product Type | Contact |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
MR RECEPTACLE PTPPHBZ Contact Type: Receptacle Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Receptacle Tin Pre-Tin 250 VAC | Connector Contact | Part Number: 794000-1 | Internal Number: 794000-1 | TE Connectivity | TE Store |
Contact, Socket, Crimp, 26-24Awg | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
Where can I find additional details, specifications and documents for a 794000-1?
Additional datasheets, footprints and schematics for 794000-1 are listed on our Part Details page. You can also find images and similar parts to 794000-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 794000-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 794000-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 794000-1 fall under?
The 794000-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 794000-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 794000-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 794000-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 794000-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 794000-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 794000-1 often in real-time on the comparison pages.
What if I can't find stock of 794000-1?
You can fill out our help required form which you can use to request a quote for 794000-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.