Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0442
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.07
|
47,200
in stock
|
Buy Now | |
TE Store
from US$0.15
|
324,958
in stock
|
Buy Now | |
Heilind Electronics
from US$0.09
|
48,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.14
|
16,617
in stock
|
Buy Now | |
element14
from US$0.19
|
16,617
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.09
|
9,750
in stock
|
Buy Now | |
Farnell
from US$0.08
|
6,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.0442
|
1,657
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Mating Area Plating Thickness | .4µm, 15.75µin |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 9A |
Contact Design | Formed Pin |
Contact Type | Pin |
Wire Size | 236.823 – 1578.82CMA, .12 – .8mm², 26 – 18AWG |
Accepts Wire Insulation Diameter Range | 1.27 – 2.92mm, .05 – .115in |
Operating Voltage | 250VDC, 250VAC |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Packaging Method | Reel |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
MR PIN PTPPHBZ Contact Type: Pin Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Tin 250 VAC | Connector Contact | Part Number: 350967-1 | Internal Number: 350967-1 | TE Connectivity | TE Store |
MR,Contact,pin,0.12-0.90mm² | RS |
Contact, Pin, 26-18Awg, Crimp | Newark Electronics |
CONTACT, PIN, 26-18AWG, CRIMP | element14 |
Universal Mate-N-Lok 26-18 AWG Wire to Cable Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
CONTACT, PIN, SPLIT, MINI-RECTANGULAR, 26-18AWG, .165 IN, 250 V, 9A, PRE-TIN | TE Connectivity 350967-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | Miniature Rectangular Connectors |
Where can I find additional details, specifications and documents for a 350967-1?
Additional datasheets, footprints and schematics for 350967-1 are listed on our Part Details page. You can also find images and similar parts to 350967-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 350967-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 350967-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 350967-1 fall under?
The 350967-1 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 350967-1 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 350967-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 350967-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 350967-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, RS, Newark Electronics and element14 have stock available or on a lead time for 350967-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 350967-1 often in real-time on the comparison pages.
What if I can't find stock of 350967-1?
You can fill out our help required form which you can use to request a quote for 350967-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.