Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.96
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
No stock
|
Buy Now | |
TE Store
from US$1.80
|
33,286
in stock
|
Buy Now | |
RS Americas
from US$1.14
|
16,901
in stock
|
Buy Now | |
Heilind Electronics
from US$1.45
|
3,678
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.45
|
736
in stock
|
Buy Now | |
Newark Electronics
from US$1.42
|
-
|
Buy Now | |
Future Electronics
from US$1.16
|
-
|
Buy Now | |
Avnet America
from US$1.31
|
-
|
Buy Now | |
element14
from US$1.54
|
-
|
Buy Now | |
TTI Europe
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Thickness | 29.92µin, .76µm |
---|---|
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold |
Contact Type | Pin |
Contact Design | Formed Pin |
Contact Current Rating (Max) | 9A |
Wire Size | .12 – .2mm², 26 – 24AWG, 236.823 – 394.705CMA |
Accepts Wire Insulation Diameter Range | .025 – .05in, .64 – 1.27mm |
Operating Voltage | 250VAC |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
Packaging Method | Bag |
Product Type | Contact |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Type | Crimp |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
MR SPLIT PIN AUPHBRZ LP 26-24 Contact Type: Pin Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Nickel Operating Voltage: 250 VAC Operating Voltage: 250 VDC Pin Gold Nickel 250 VAC | Connector Contact | Part Number: 640579-2 | Internal Number: 640579-2 | TE Connectivity | TE Store |
PCB Connector Contacts MR SPLIT PIN AUPHBRZ LP 26-24 | TE Connectivity 640579-2 | RS Americas |
Contact, Pin, 26-24Awg, Crimp | Newark Electronics |
24-26 AWG Discrete Wire to Wire Strain Relief Crimp Pin Contact | Future Electronics |
Contact PIN Crimp ST Cable Mount Loose Piece | Avnet America |
CONTACT, MALE, 26-24AWG | element14 |
Status: | Unknown |
---|---|
Series: | MR Series |
RoHS: | Unknown |
Product Range | MR Series |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 24AWG |
Contact Plating | Gold Plated Contacts |
For Use With | Miniature Rectangular Connectors |
Wire Size AWG Min | 26AWG |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Gold |
Cable Diameter Max | 1.27mm |
Cable Diameter Min | 0.64mm |
Contact Size | 24 |
Contact Termination | Crimp |
Current Rating | 9A |
Gender | Plug |
Material | Phosphor Bronze |
Voltage Rating VAC | 250V |
Wire Area Size Max | 0.24mm² |
Wire Area Size Min | 0.12mm² |
Wire Size | 24AWG |
Wire Size (AWG) | 26AWG to 24AWG |
Where can I find additional details, specifications and documents for a 640579-2?
Additional datasheets, footprints and schematics for 640579-2 are listed on our Part Details page. You can also find images and similar parts to 640579-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 640579-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 640579-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 640579-2 fall under?
The 640579-2 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 640579-2 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 640579-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 640579-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 640579-2 have stock available?
Authorised distributors including TE Store, RS Americas, Heilind Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 640579-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 640579-2 often in real-time on the comparison pages.
What if I can't find stock of 640579-2?
You can fill out our help required form which you can use to request a quote for 640579-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.